Microchip Technology's PIC24HJ64GP210-I/PF Microcontroller
The PIC24HJ64GP210-I/PF is a high-performance, 16-bit microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC24H family, which is renowned for its robust architecture, enhanced features, and versatility in handling various applications ranging from industrial control systems to automotive and consumer electronics.
With 64KB of flash memory and 8KB of RAM, the PIC24HJ64GP210-I/PF offers ample space for complex applications and the flexibility needed for efficient data manipulation. The device operates at a maximum frequency of 40MHz, providing the computational power required for tasks that demand quick processing and real-time responses.
Key Features:
- High-Performance CPU: Modified Harvard architecture with an up to 16 MIPS performance at 3.3V.
- Generous Memory: 64KB of Flash memory and 8KB of RAM for code and data storage.
- Advanced Peripherals: Includes a variety of peripherals such as timers, input capture, output compare, PWM, UART, SPI, and I2C modules.
- Analog Features: Equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, offering precision for analog signal processing.
- Robust Design: Extended temperature range and high ESD tolerance ensure reliable operation in harsh environments.
- Power Management: Features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Idle and Sleep modes to minimize power consumption.
- Programmable: Flash memory that is programmable in-circuit, allowing for easy updates and debugging.
Developers can leverage the PIC24HJ64GP210-I/PF for its extensive interrupt handling capabilities, which include 23 external interrupts and 16 priority levels, enabling the creation of highly responsive, multitasking applications. The microcontroller is also equipped with a flexible clock system that supports multiple oscillator options, including a Fast RC oscillator for quick start-up and a Secondary Oscillator for precise timing operations.
The microcontroller comes in a 100-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications while still providing enough I/O ports for complex tasks. Whether you are designing an advanced motor control system, a sophisticated sensor interface, or a power management solution, the PIC24HJ64GP210-I/PF from Microchip Technology is an excellent choice for your project.