EN
  • EN
  • DE

PIC24HJ32GP304-E/PT

Part No PIC24HJ32GP304-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP / MCU 16-bit PIC RISC 32KB Flash 3.3V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24H
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792273-PIC24HJ32GP304-E/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24HJ32GP304
Introduction Date March 27, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24HJ32GP304-E/PT CAD Model

Description

Microchip Technology's PIC24HJ32GP304-E/PT Microcontroller

The PIC24HJ32GP304-E/PT is a high-performance, 16-bit microcontroller crafted by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is designed to deliver the perfect blend of power efficiency and operational capabilities for a wide array of applications ranging from industrial control systems to automotive electronics, consumer devices, and more.

Key Features:

  • High-Performance CPU: At its core, the PIC24HJ32GP304-E/PT boasts a 16-bit modified Harvard architecture that allows for a seamless blend of data manipulation and control capabilities. This makes the microcontroller ideal for applications requiring complex algorithms and precise control.
  • Memory: It comes equipped with 32KB of Flash memory for program storage and 2KB of RAM for data, ensuring adequate space for both code and runtime operations.
  • Robust Digital and Analog Peripherals: The device includes a variety of peripherals such as timers, input capture, output compare, PWM, and UARTs for versatile digital control. Additionally, it features a 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Flexible Oscillator Options: The microcontroller supports multiple oscillator options, including an internal Fast RC (FRC) oscillator and an external crystal oscillator, providing flexibility in selecting the appropriate clock source for different applications.
  • Power Management: With power-saving modes such as Idle and Sleep, the PIC24HJ32GP304-E/PT is designed to optimize power consumption, extending the battery life of portable devices.
  • Temperature Range: This microcontroller operates over an industrial temperature range, making it suitable for environments that experience extreme temperatures.
  • Package: The component is available in a 44-pin TQFP package, which is conducive to compact and space-constrained designs.

Applications:

The PIC24HJ32GP304-E/PT is versatile enough to be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Medical devices
  • Telecommunication systems

With its rich set of features and Microchip's reputation for reliability, the PIC24HJ32GP304-E/PT microcontroller is an excellent choice for designers looking to develop advanced and power-efficient applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess