EN
  • EN
  • DE

SL42-E3/7T

Part No SL42-E3/7T
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 325341-SL42-E3/7T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL42-E3/7T CAD Model

Description

The SL42-E3/7T is a transient voltage suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This device offers fast response times and low clamping voltages, making it suitable for a wide array of applications requiring robust overvoltage protection.

Applications

  • Data lines: Protection of I/O interfaces, such as USB, Ethernet, and HDMI ports, from ESD and surge events.
  • Microcontroller inputs: Shielding sensitive microcontroller pins from voltage spikes that could lead to malfunction or damage.
  • Automotive electronics: Transient voltage protection in automotive systems, including engine control units (ECUs), infotainment systems, and sensor interfaces.
  • Power supplies: Surge protection in power supply circuits to prevent damage from line voltage fluctuations and surges.
  • Industrial equipment: Protecting sensitive circuitry in industrial control systems and automation equipment from voltage transients.

Features

  • Unidirectional TVS diode: Provides overvoltage protection in one direction, ideal for DC circuits.
  • Low clamping voltage: Limits the voltage across the protected component to a safe level during transient events.
  • Fast response time: Quickly clamps transient voltages to prevent damage to downstream circuitry.
  • High surge capability: Withstands high surge currents, ensuring reliable protection against severe transient events.
  • Small package size: Available in compact surface-mount packages for space-constrained applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved system reliability: Protects sensitive electronic components from damage caused by voltage transients, extending the lifespan of the equipment.
  • Reduced downtime: Prevents system failures due to overvoltage events, minimizing downtime and maintenance costs.
  • Enhanced product safety: Ensures safe operation of electronic devices by mitigating the risk of electrical hazards caused by voltage surges.
  • Cost-effective protection: Provides a cost-effective solution for overvoltage protection compared to more complex protection schemes.
  • Simplified design: Easy to integrate into existing circuit designs without requiring significant modifications.

Additional Details

The SL42-E3/7T typically comes in an SMA (DO-214AC) package. Key specifications include a standoff voltage of approximately 42V, a peak pulse power dissipation of typically 400W (depending on pulse waveform), and a low incremental surge resistance. It is crucial to consult the manufacturer's datasheet for detailed specifications, including the specific clamping voltage, reverse leakage current, and operating temperature range, to ensure proper application and optimal performance.

When selecting a TVS diode, consider the voltage level of the protected circuit, the expected surge current, and the desired clamping voltage. Proper selection ensures that the TVS diode effectively protects the circuit without interfering with its normal operation. Vishay offers a wide range of TVS diodes with different voltage and current ratings to meet the requirements of various applications. The 'E3' in the part number signifies lead-free and RoHS compliance, crucial for modern electronics manufacturing standards.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
LSI Computer Systems
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess