EN
  • EN
  • DE

PIC24HJ32GP204-E/PT

Part No PIC24HJ32GP204-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP / PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC24HJ32GP204
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1319215-PIC24HJ32GP204-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC24HJ32GP204-E/PT CAD Model

Description

Microchip Technology's PIC24HJ32GP204-E/PT Microcontroller

The PIC24HJ32GP204-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, designed to cater to a wide range of embedded applications. This MCU is part of the PIC24H series, which is well-appreciated for its optimal balance of power efficiency and processing capabilities.

At the heart of the PIC24HJ32GP204-E/PT lies a 16-bit modified Harvard architecture processor. It boasts a maximum CPU speed of 40 MIPS, providing the computational power required for complex algorithms and control systems. The device comes equipped with 32KB of Flash memory, offering ample space for application code, and 4KB of RAM for efficient data manipulation and storage.

This microcontroller features a rich set of peripherals that enhance its versatility in various applications. It includes:

  • 2 Enhanced Capture/Compare/PWM (ECCP) modules for advanced motor control and other timing-related tasks.
  • 12-bit Analog-to-Digital Converters (ADCs) with up to 16 channels, enabling precise measurement of analog signals.
  • Multiple serial communication interfaces, including UART, SPI, and I2C, for robust data exchange with other devices.
  • A Charge Time Measurement Unit (CTMU) for touch sensing applications, making it ideal for user interfaces.

The PIC24HJ32GP204-E/PT also prioritizes system reliability and security with its onboard features. It has a programmable brown-out reset, power-on reset, and an extended watchdog timer to ensure system stability under varying conditions. Additionally, the in-circuit debugger and in-circuit serial programming capabilities facilitate easy development and debugging processes.

Designed for operation within the industrial temperature range, this MCU is housed in a 44-pin TQFP package, ensuring a compact footprint for space-constrained applications. Its versatility and robust feature set make the PIC24HJ32GP204-E/PT an excellent choice for automotive systems, industrial control, consumer electronics, and IoT devices that require efficient power management and reliable operation.

Overall, the PIC24HJ32GP204-E/PT from Microchip Technology stands out as a powerful and flexible microcontroller solution for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5398 $55.3980
22+ $4.5455 $100.0010
35+ $4.4035 $154.1225
47+ $4.2614 $200.2858
61+ $4.1194 $251.2834
82+ $3.6932 $302.8424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess