EN
  • EN
  • DE

PIC24HJ256GP210-I/PF

Part No PIC24HJ256GP210-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features PIC series Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series PIC® 24H
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b, 32x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name PIC24HJ256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930601-PIC24HJ256GP210-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC24HJ256GP210-I/PF CAD Model

Description

Microchip Technology's PIC24HJ256GP210-I/PF Microcontroller

The PIC24HJ256GP210-I/PF is a high-performance microcontroller unit (MCU) from Microchip Technology's reputable PIC24H series. This 16-bit MCU is designed to cater to a wide array of applications, ranging from industrial control systems to automotive applications, medical devices, and consumer electronics. With its robust architecture and extensive feature set, the PIC24HJ256GP210-I/PF offers an optimal balance between power efficiency and processing capabilities.

Key Features:

  • CPU: The device is built around a modified Harvard architecture with a 16-bit CPU, capable of speeds up to 40 MIPS (Million Instructions Per Second) at 3.3V, ensuring swift execution of complex instructions and algorithms.
  • Memory: It houses 256 KB of flash memory for program storage and 16 KB of RAM for data, which is ample for various applications and can help in achieving efficient multitasking.
  • Input/Output: The MCU includes an extensive range of peripherals, such as numerous serial communication modules (UART, SPI, I2C), which facilitate easy data exchange with other components in a system.
  • Timers and PWM: Advanced timing features with multiple 16-bit timers, as well as PWM (Pulse Width Modulation) outputs, provide precise control for real-time operations and motor control applications.
  • Analog Features: The device comes with a 10-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for accurate measurement of analog signals.
  • Temperature Range: It operates across an industrial temperature range, making it suitable for harsh environments.
  • Packaging: The PIC24HJ256GP210-I/PF is offered in a 64-pin TQFP (Thin Quad Flat Package), which is ideal for space-constrained applications.

Applications:

The versatility of the PIC24HJ256GP210-I/PF makes it an excellent choice for a myriad of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Robotics
  • Medical devices
  • Smart sensors and instrumentation
  • Communication systems

With its integration of advanced features and high-speed performance, the PIC24HJ256GP210-I/PF from Microchip Technology stands out as a powerful and reliable microcontroller that can meet the demands of sophisticated and innovative electronic designs.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4652 $58.3956
7+ $15.9715 $111.8005
10+ $15.4724 $154.7240
14+ $14.9733 $209.6262
18+ $14.4741 $260.5338
24+ $12.9768 $311.4432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,870 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess