EN
  • EN
  • DE

PIC24HJ128GP506A-E/PT

Part No PIC24HJ128GP506A-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP / MCU 16-bit PIC RISC 128KB Flash 3.3V Automotive 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24H
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792265-PIC24HJ128GP506A-E/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24HJ128GP506A
Introduction Date April 07, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP506A-E/PT CAD Model

Description

Microchip Technology's PIC24HJ128GP506A-E/PT Microcontroller

The PIC24HJ128GP506A-E/PT is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. This particular model is part of the PIC24H series, which is well-suited for a variety of applications that demand efficient operations, such as industrial control systems, automotive applications, and complex embedded systems.

Key Features

  • Core: The microcontroller features a 16-bit modified Harvard architecture that allows it to deliver powerful computational performance and efficient data handling, making it ideal for applications that require complex algorithms and fast processing times.
  • Memory: With 128 KB of flash memory and 8 KB of RAM, this device offers ample space for robust applications and the ability to handle multiple tasks simultaneously without compromising performance.
  • Speed: The PIC24HJ128GP506A-E/PT operates at a maximum speed of 40 MIPS, providing quick execution of instructions and smooth operation for time-sensitive tasks.
  • I/O Ports: It comes equipped with 53 input/output pins, which include a variety of peripherals such as UART, SPI, and I2C modules, allowing for versatile connectivity and communication options within embedded systems.
  • Temperature Range: This microcontroller is designed to work within the extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Power Management: It features flexible power management modes, which help in reducing power consumption during idle periods, thereby extending the lifespan of battery-operated devices.

Robust Design and Compatibility

The PIC24HJ128GP506A-E/PT is housed in a 64-pin TQFP (Thin Quad Flat Pack) package, which not only saves space on the PCB but also provides a reliable connection for embedded applications. Its compatibility with the MPLAB® development environment ensures that developers have access to a comprehensive suite of tools for programming, debugging, and prototyping, thus streamlining the development process.

Applications

With its robust feature set and flexible interfacing options, the PIC24HJ128GP506A-E/PT is an excellent choice for sophisticated applications such as motor control, sensor fusion, IoT devices, and communication gateways. Its ability to handle intensive tasks while maintaining low power consumption makes it a versatile solution for designers looking to balance performance with efficiency.

Overall, Microchip's PIC24HJ128GP506A-E/PT microcontroller stands as a testament to their commitment to providing advanced microcontroller solutions that meet the evolving needs of modern embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7380 $53.2140
7+ $14.5542 $101.8794
11+ $14.0994 $155.0934
15+ $13.6446 $204.6690
19+ $13.1898 $250.6062
26+ $11.8253 $307.4578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,070 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess