EN
  • EN
  • DE

PIC24HJ128GP310A-I/PT

Part No PIC24HJ128GP310A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 24H
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC24HJ128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889805-PIC24HJ128GP310A-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP310A-I/PT CAD Model

Description

Microchip Technology's PIC24HJ128GP310A-I/PT Microcontroller

The PIC24HJ128GP310A-I/PT is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. This powerful microcontroller is designed to cater to a wide range of applications, including industrial control systems, automotive applications, and consumer electronics. It is particularly well-suited for projects that require a robust operational capacity with a high level of functional integration.

At the heart of the PIC24HJ128GP310A-I/PT lies a modified Harvard architecture that enables it to execute instructions efficiently. It boasts a maximum CPU speed of 40 MIPS, providing the computational power needed for complex tasks. With 128KB of Flash memory and 8KB of RAM, this microcontroller offers ample space for program storage and data processing, ensuring smooth and reliable operation even in demanding applications.

The device comes in a 100-pin TQFP (Thin Quad Flat Package) that provides a compact footprint while still offering an abundance of I/O options for interfacing with other components. Its extensive peripheral set includes features such as:

  • 16-bit PWM (Pulse Width Modulation) outputs for precise control over motors or lighting systems.
  • 12-bit Analog-to-Digital Converters (ADCs) for accurate sensor readings and analog signal processing.
  • Multiple serial communication modules including UART, SPI, and I2C for versatile connectivity options.
  • Charge Time Measurement Unit (CTMU) for capacitive touch sensing, providing a user-friendly interface for products.

The PIC24HJ128GP310A-I/PT also features advanced power management capabilities, supporting multiple power-saving modes to reduce energy consumption and extend battery life in portable devices. This makes it an excellent choice for energy-sensitive applications.

Microchip's commitment to quality is evident in this microcontroller's wide operating voltage range of 2.0V to 3.6V and its industrial temperature range, ensuring reliable performance under various environmental conditions. Furthermore, developers can leverage Microchip's comprehensive development tools and software libraries to streamline the design process and bring products to market faster.

In summary, the PIC24HJ128GP310A-I/PT from Microchip Technology is a versatile and powerful microcontroller that offers a balance of performance, memory, and peripheral integration, making it a top choice for engineers and designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2058 $51.6174
8+ $14.1176 $112.9408
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7941 $255.8820
27+ $11.4706 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 238 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess