EN
  • EN
  • DE

PIC24HJ128GP310-I/PT

Part No PIC24HJ128GP310-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit PIC RISC 128KB Flash 3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24H
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 792262-PIC24HJ128GP310-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24HJ128GP3
Introduction Date June 26, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP310-I/PT CAD Model

Description

Microchip Technology PIC24HJ128GP310-I/PT Microcontroller

The PIC24HJ128GP310-I/PT is a high-performance, 16-bit microcontroller from Microchip Technology, designed for a wide range of applications that require efficient power management, robust operation, and versatile interfacing capabilities. This microcontroller is part of the PIC24H family, known for its optimized architecture that strikes a balance between processing power and power consumption.

Key Features:

  • Advanced CPU: The device features a modified Harvard architecture with a 16-bit CPU, capable of running at up to 40 MIPS (Million Instructions Per Second), ensuring swift and responsive performance for computation-intensive applications.
  • Memory: It comes with 128KB of Flash memory for program storage and 8KB of RAM for data, which is ample for complex algorithms and data buffering.
  • Digital I/O: The microcontroller offers extensive digital communication options, including UART, SPI, and I2C modules, facilitating easy integration with other digital systems and peripherals.
  • Analog Features: It also includes a 10-bit Analog-to-Digital Converter (ADC) with up to 16 analog inputs, allowing the microcontroller to process signals from various sensors and analog interfaces.
  • Timers and PWM: A range of timers, including 16-bit and 32-bit timers, along with PWM (Pulse Width Modulation) outputs, provide accurate timing and control for tasks such as motor control and event scheduling.
  • Robust Design: The PIC24HJ128GP310-I/PT operates within an industrial temperature range and comes in a 100-pin TQFP (Thin Quad Flat Package) that ensures a compact footprint while offering ample I/O options for complex designs.
  • Power Management: With features like multiple power-saving modes, including Idle and Sleep modes, this microcontroller is designed to optimize power consumption for battery-powered or energy-sensitive applications.
  • Programmable: The device is easily programmable via the MPLAB IDE and MPLAB ICD, providing a user-friendly development environment.

Applications:

The versatility of the PIC24HJ128GP310-I/PT makes it suitable for an array of applications, including industrial control systems, automotive electronics, medical devices, IoT (Internet of Things) devices, and consumer electronics. Its rich set of peripherals and interfaces, along with its efficient operation, make it an ideal choice for designers looking to create sophisticated systems with stringent power and space requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.7682 $91.7682
2+ $75.2968 $150.5936
3+ $72.9440 $218.8320
4+ $70.5901 $282.3604
5+ $68.2374 $341.1870
6+ $61.1792 $367.0752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess