EN
  • EN
  • DE

PIC24FV08KM101-I/SO

Part No PIC24FV08KM101-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 20SOIC / PIC series Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 8KB (2.75K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2V ~ 5V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC24FV08KM101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 38
Win Source Part Number 1085140-PIC24FV08KM101-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24FV08KM101-I/SO CAD Model

Description

Microchip Technology's PIC24FV08KM101-I/SO Microcontroller

The PIC24FV08KM101-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This 16-bit MCU is designed to cater to the needs of low-power and cost-sensitive applications, combining an excellent feature set with Microchip's reliability and longevity in the industry.

At the heart of the PIC24FV08KM101-I/SO lies a powerful 16-bit architecture that can run at a maximum speed of 32 MHz, providing a perfect balance between power consumption and processing capability. It comes with an ample 8 KB of Flash memory, which is ideal for storing application code, and 1 KB of RAM for efficient data handling. The device operates within a voltage range of 2.0V to 3.6V, making it suitable for battery-powered and portable applications.

The MCU is housed in a compact SOIC (Small Outline Integrated Circuit) package with 18 pins, which allows for a minimal footprint on printed circuit boards (PCBs). This makes the PIC24FV08KM101-I/SO an excellent choice for space-constrained designs such as wearable technology, small sensors, and other IoT devices.

Key features of the PIC24FV08KM101-I/SO include:

  • 16-bit modified Harvard architecture
  • 32 MHz maximum speed
  • 8 KB Flash memory
  • 1 KB SRAM
  • 2.0V to 3.6V operating voltage range
  • 10-bit, 9-channel Analog-to-Digital Converter (ADC)
  • Multiple communication interfaces including I²C, SPI, and UART
  • Five 16-bit timers and one 9-bit timer
  • mTouch™ capacitive sensing compatible
  • Power-saving modes for increased battery life

The device also boasts a rich set of peripherals that enhance its capabilities in various applications. The integrated ADC allows for precise analog signal measurement, while the multiple communication interfaces enable the MCU to connect with other devices, sensors, and networks with ease. Additionally, the PIC24FV08KM101-I/SO supports capacitive touch sensing, making it an ideal choice for user interfaces requiring touch input.

Whether you're developing a new smart device, a custom control system, or a power-sensitive application, the PIC24FV08KM101-I/SO from Microchip Technology offers a reliable and cost-effective solution that does not compromise on performance.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1176 $63.8232
16+ $7.4809 $119.6944
24+ $7.2476 $173.9424
33+ $7.0132 $231.4356
43+ $6.7799 $291.5357
58+ $6.0788 $352.5704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess