EN
  • EN
  • DE

PIC24FJ64GB002T-I/ML

Part No PIC24FJ64GB002T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tape & Reel
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC24FJ64GB002
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1350103-PIC24FJ64GB002T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GB002T-I/ML CAD Model

Description

Microchip Technology's PIC24FJ64GB002T-I/ML Microcontroller

The PIC24FJ64GB002T-I/ML is a high-performance, 16-bit microcontroller designed by Microchip Technology, which is renowned for its robust and versatile integrated circuits. This microcontroller is part of the PIC24F series, which is well-suited for a wide range of applications including industrial control systems, automotive electronics, and IoT devices. With its advanced features and capabilities, the PIC24FJ64GB002T-I/ML is an ideal choice for developers looking to create sophisticated and power-efficient products.

Key Features:

  • CPU: The device is built around a modified Harvard architecture that includes a 16-bit CPU, providing a perfect balance between processing power and energy efficiency.
  • Memory: It boasts 64KB of flash memory and 8KB of RAM, which is ample for complex applications and algorithms.
  • USB Connectivity: One of the standout features of this microcontroller is its USB v2.0 On-The-Go (OTG) compatibility, making it suitable for USB communication in various devices.
  • Speed: The PIC24FJ64GB002T-I/ML operates at a maximum frequency of 32 MHz, ensuring swift and responsive performance for time-sensitive tasks.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this microcontroller can reliably operate in harsh environments.
  • Serial Communication: Multiple serial communication interfaces are available, including UART, SPI, and I2C, providing excellent versatility in connecting with other components and peripherals.
  • Timers and PWM: It also features timers, input capture, and output compare functions, along with PWM outputs, which are essential for precise control in applications such as motor control and lighting.
  • Package: The component comes in a 44-pin QFN (Quad Flat No-lead) package, which is compact and suitable for space-constrained applications.
  • Power Management: Advanced power management features are integrated to support low-power operation modes, which is critical for battery-powered and portable applications.

Applications:

The versatility of the PIC24FJ64GB002T-I/ML makes it a go-to microcontroller for a multitude of applications. It's commonly used in embedded systems, consumer electronics, medical devices, and smart sensors, among others. Its USB OTG capability allows it to function as either a device or a host, further expanding its utility in various USB-related applications.

In summary, the PIC24FJ64GB002T-I/ML from Microchip Technology is a feature-rich and reliable microcontroller that offers designers a powerful platform for developing advanced and efficient electronic systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5743 $57.4458
13+ $7.8558 $102.1254
20+ $7.6103 $152.2060
28+ $7.3648 $206.2144
36+ $7.1193 $256.2948
48+ $6.3829 $306.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,589 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess