EN
  • EN
  • DE

PIC24FJ64GB002-I/SO

Part No PIC24FJ64GB002-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SOIC / 28/44-Pin, 16-Bit, Flash Microcontrollers with USB On-The-Go (OTG) and nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Part Number Series PIC24FJ64GB002
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814219-PIC24FJ64GB002-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GB002-I/SO CAD Model

Description

Microchip Technology's PIC24FJ64GB002-I/SO

The PIC24FJ64GB002-I/SO is a high-performance microcontroller (MCU) from the renowned manufacturer, Microchip Technology. This MCU is part of the PIC24F series, known for their robust architecture, versatile features, and suitability for a broad range of applications. Housed in a convenient SOIC package, the PIC24FJ64GB002-I/SO is designed for surface mount technology and offers ease of integration into various electronic systems.

At the heart of this microcontroller is a 16-bit modified Harvard architecture processor. It boasts a maximum CPU speed of 32 MHz, providing a good balance between power consumption and processing capability. The MCU comes with 64KB of Flash memory, which is ample for storing complex programs and algorithms. Additionally, it features 8KB of RAM, enabling efficient data handling and multitasking.

One of the standout features of the PIC24FJ64GB002-I/SO is its built-in full-speed USB 2.0 On-The-Go (OTG) compliance. This functionality makes it ideal for applications that require USB connectivity, such as embedded systems, computer peripherals, and communication devices. The MCU also supports I²C, SPI, and UART serial communication interfaces, providing designers with multiple options for connecting external devices and modules.

For enhanced functionality, the microcontroller includes a 10-bit, 13-channel Analog-to-Digital Converter (ADC) and two analog comparators. These features are particularly useful for sensor interfacing and real-time data analysis in applications like industrial control systems, medical devices, and instrumentation.

With an operational voltage range of 2.0V to 3.6V, the PIC24FJ64GB002-I/SO is designed for low-power applications. Its power management features include multiple idle modes and a sleep mode, which help to minimize power consumption during periods of inactivity. This makes the MCU an excellent choice for battery-powered devices, where energy efficiency is paramount.

In summary, the PIC24FJ64GB002-I/SO from Microchip Technology is a feature-rich, versatile microcontroller that combines USB connectivity, ample memory, and multiple communication interfaces. It is well-suited for designers looking to develop advanced applications that require a compact, efficient, and powerful MCU solution.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3229 $61.9374
14+ $8.4701 $118.5814
22+ $8.2054 $180.5188
30+ $7.9406 $238.2180
38+ $7.6761 $291.6918
51+ $6.8820 $350.9820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess