Product Overview: PIC24FJ64GA306T-I/PT
The PIC24FJ64GA306T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in a wide range of applications. This 16-bit microcontroller is part of the PIC24F family, designed to deliver the perfect balance between power efficiency and processing capability.
Featuring a 64KB Flash memory and 8KB of RAM, this MCU provides ample space for complex code and data storage, making it an ideal choice for embedded systems that require efficient code execution and data processing. The device operates at a maximum frequency of 32 MHz, offering swift performance for time-sensitive tasks.
Key Features:
- Core: 16-bit PIC24F CPU
- Memory: 64KB Flash, 8KB RAM
- Speed: Up to 32 MHz internal oscillator
- I/O Pins: 53 programmable input/output pins
- Timers: Multiple timers for precise event management
- Communication Interfaces: I2C, SPI, UART for versatile peripheral connectivity
- Analog Features: 12-bit ADC with up to 24 channels, and comparators
- Temperature Range: -40°C to +85°C operational range
- Package: 64-TQFP package for compact footprint
The PIC24FJ64GA306T-I/PT also boasts advanced features such as Direct Memory Access (DMA) controllers, which allow for faster data transfers without burdening the CPU. Additionally, the microcontroller includes Charge Time Measurement Unit (CTMU) for touch sensing applications, making it a great choice for interactive devices.
With its extended temperature range, robust serial communication options, and a plethora of digital peripherals, this microcontroller is suited for industrial control systems, automotive applications, IoT devices, and much more. The TQFP (Thin Quad Flat Pack) package ensures that it can fit into compact PCB layouts, essential for modern, space-constrained designs.
In summary, the PIC24FJ64GA306T-I/PT from Microchip Technology is a powerful and flexible MCU that can serve as the digital heart of your next embedded project, providing the performance and features needed to meet the demands of today's sophisticated electronic systems.