EN
  • EN
  • DE

PIC24FJ64GA004-I/ML

Part No PIC24FJ64GA004-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 35
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFN (8x8)
Win Source Part Number 045882-PIC24FJ64GA004-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA004-I/ML CAD Model

Description

Microchip Technology PIC24FJ64GA004-I/ML Microcontroller

The PIC24FJ64GA004-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a broad range of applications including industrial control systems, automotive electronics, and communication devices. This versatile MCU is part of the PIC24F family, which is well-known for its efficient operation and robust feature set.

At the heart of the PIC24FJ64GA004-I/ML lies a 16-bit modified Harvard architecture processor, which provides an optimal balance between computational power and power consumption. With a maximum speed of 32 MHz, this MCU delivers up to 16 MIPS (Million Instructions Per Second), allowing for swift processing and response times in complex applications.

The device is equipped with 64 KB of Flash memory, providing ample space for application code storage. Additionally, it offers 8 KB of RAM for data storage and manipulation, ensuring smooth and efficient operation even in data-intensive tasks. The MCU's memory architecture is designed to support easy programming and in-circuit debugging, simplifying the development process.

One of the standout features of the PIC24FJ64GA004-I/ML is its rich set of peripherals. It includes multiple serial communication modules such as UART, SPI, and I2C, enabling easy integration with other components and facilitating communication within a system or with external devices. Furthermore, it provides a variety of timers, input capture, and output compare modules, which are essential for precise timing operations and PWM generation.

The microcontroller also boasts a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), which is crucial for interfacing with analog sensors and converting their signals into digital data for processing. It also features Charge Time Measurement Unit (CTMU) for touch sensing applications, enhancing its utility in human interface devices.

For design flexibility, the PIC24FJ64GA004-I/ML comes in a compact 44-pin QFN (Quad Flat No-lead) package, making it suitable for space-constrained applications. It operates over an industrial temperature range and includes power-saving modes to reduce energy consumption in battery-powered devices.

In summary, the PIC24FJ64GA004-I/ML from Microchip Technology is a powerful and versatile microcontroller that combines efficient processing capabilities with a comprehensive set of peripherals, making it an ideal choice for a wide array of embedded systems applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3429 $61.7145
10+ $10.1275 $101.2750
16+ $9.8110 $156.9760
22+ $9.4946 $208.8812
28+ $9.1781 $256.9868
37+ $8.2286 $304.4582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess