EN
  • EN
  • DE

PIC24FJ512GB610-I/PT

Part No PIC24FJ512GB610-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 512KB (170K x 24) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC24FJ512GB610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930572-PIC24FJ512GB610-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ512GB610-I/PT CAD Model

Description

The PIC24FJ512GB610-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This 16-bit MCU is designed to deliver a perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and complex embedded systems.

Key Features

  • Core: 16-bit PIC24 CPU
  • Maximum Speed: Up to 32 MHz
  • Program Memory: 512 KB of Flash
  • RAM: 48 KB
  • Data EEPROM: 1024 Bytes
  • Timers: Multiple 16-bit and 32-bit timers
  • I/O Pins: Up to 85 with various peripheral functions
  • Communication Interfaces: Including I2C™, SPI, UART, and USB with OTG capabilities
  • Analog Features: 16-channel 10-bit Analog-to-Digital Converter (ADC), and Charge Time Measurement Unit (CTMU) for touch sensing
  • Operating Voltage Range: 2.2V to 3.6V

Advanced Integration

The PIC24FJ512GB610-I/PT integrates advanced features that facilitate complex tasks and enhance the functionality of the end product. It includes a Direct Memory Access (DMA) controller that enables faster data transfers without burdening the CPU, a Real-Time Clock and Calendar (RTCC) for time-sensitive applications, and a Peripheral Pin Select (PPS) feature that allows more flexibility in pin mapping.

Robust Security and Low Power Consumption

Security is a top priority for embedded systems, and the PIC24FJ512GB610-I/PT addresses this need with its onboard cryptographic engine that supports AES, DES, and 3DES standards. Additionally, the device offers low power consumption modes such as Doze, Idle, and Sleep, which are critical for battery-operated devices.

Package and Temperature Range

The MCU comes in a 64-pin TQFP package, ensuring compactness and ease of integration into various designs. It is specified for an extended industrial temperature range from -40°C to +85°C, guaranteeing reliable operation under harsh environmental conditions.

Development Support

Microchip Technology provides extensive support for the PIC24FJ512GB610-I/PT with its MPLAB® development ecosystem, including MPLAB X IDE, MPLAB XC16 Compiler, and MPLAB ICD 4 In-Circuit Debugger, easing the development process for engineers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5463 $52.8241
15+ $7.0687 $106.0305
22+ $6.8299 $150.2578
32+ $6.3523 $203.2736
41+ $6.1135 $250.6535
52+ $5.8747 $305.4844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess