EN
  • EN
  • DE

PIC24FJ256GA406-I/PT

Part No PIC24FJ256GA406-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, PMP/PSP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x10b/12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24FJ256GA406
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1322477-PIC24FJ256GA406-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA406-I/PT CAD Model

Description

Microchip Technology's PIC24FJ256GA406-I/PT Microcontroller

The PIC24FJ256GA406-I/PT is a high-performance, 16-bit microcontroller crafted by Microchip Technology, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. This versatile microcontroller seamlessly blends power efficiency with robust functionality, making it an ideal choice for designers seeking a reliable and flexible solution for their embedded projects.

At the heart of the PIC24FJ256GA406-I/PT lies a 16-bit modified Harvard architecture processor. This core provides a balanced combination of processing power and energy efficiency, ensuring that applications not only run smoothly but also conserve power. With a maximum speed of 32 MHz, this microcontroller can handle complex tasks with ease.

The device boasts a substantial 256 KB of Flash memory, ample for storing application code, and 16 KB of RAM for runtime data processing. These memory capabilities enable the development of sophisticated applications without the need for external memory components, simplifying design and reducing system costs.

Connectivity is a strong suit for the PIC24FJ256GA406-I/PT, featuring a variety of communication interfaces such as I²C, SPI, UARTs, and USB. These interfaces allow for seamless communication with other devices, sensors, and peripherals, providing designers with the flexibility to integrate the microcontroller into a multitude of systems.

Additionally, this microcontroller is equipped with a 10-bit, 24-channel Analog-to-Digital Converter (ADC), which is essential for interfacing with analog sensors and converting their signals into digital data for processing. The inclusion of two analog comparators further enhances its capabilities in handling analog signals.

For enhanced security and data integrity, the PIC24FJ256GA406-I/PT also includes features such as Flash memory with error correction code (ECC), a Random Number Generator (RNG), and the ability to implement encryption algorithms effectively.

The package type for this microcontroller is a 64-pin TQFP (Thin Quad Flat Package), marked with the suffix "-I/PT", indicating industrial temperature range operation and RoHS compliance. This compact form factor is suitable for space-constrained applications while providing enough pins for interfacing with external hardware.

Whether you are developing advanced motor control systems, sophisticated sensors, or innovative consumer electronics, the PIC24FJ256GA406-I/PT from Microchip Technology offers a powerful, efficient, and versatile platform to bring your creations to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1572 $60.6288
9+ $12.4367 $111.9303
13+ $12.0481 $156.6253
18+ $11.6594 $209.8692
23+ $11.2708 $259.2284
30+ $10.1048 $303.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess