EN
  • EN
  • DE

PIC24FJ256GA106-I/PT

Part No PIC24FJ256GA106-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 16-bit PIC RISC 256KB Flash 2.5V/3.3V Automotive 64-Pin TQFP Tray / IC MCU 16BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1089110-PIC24FJ256GA106-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC24FJ256GA106
Introduction Date December 13, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA106-I/PT CAD Model

Description

Microchip Technology's PIC24FJ256GA106-I/PT Microcontroller

Microchip PIC24FJ256GA106-I/PT Microcontroller

The PIC24FJ256GA106-I/PT is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. It is part of the PIC24F family, known for its rich set of features and capabilities that cater to a broad spectrum of applications, from industrial control to consumer electronics. This particular model comes in a 64-TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications while providing ample I/O options for interfacing with other components.

With 256 KB of Flash memory and 16 KB of RAM, the PIC24FJ256GA106-I/PT is well-equipped to handle complex applications that require ample code space and efficient data management. Its CPU speed can go up to 32 MHz, offering a balanced mix of power efficiency and processing capability. This microcontroller also features a Direct Memory Access (DMA) controller, which enhances data transfer efficiency without burdening the CPU.

Connectivity is a strong suit of this microcontroller, as it includes a variety of communication peripherals such as I²C, SPI, and UART modules, allowing for versatile communication options with other devices. Additionally, it boasts a 10-bit, 16-channel Analog-to-Digital Converter (ADC), which is essential for applications that require precise analog signal measurements.

For applications with stringent power requirements, the PIC24FJ256GA106-I/PT offers multiple power-managing modes, including idle and sleep modes, which help in reducing power consumption. Its wide operating voltage range, from 2.0V to 3.6V, provides flexibility in terms of power supply design.

Developers can also take advantage of the built-in Enhanced Flash Programming and debug capabilities with the integrated In-Circuit Serial Programming™ (ICSP™) and In-Circuit Emulation (ICE) features, which simplify the development process and reduce time to market.

Overall, the PIC24FJ256GA106-I/PT from Microchip Technology is a robust and versatile microcontroller that offers a rich feature set for a wide range of applications. Its combination of memory capacity, processing power, and power efficiency makes it a go-to choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9895 $54.8845
22+ $4.6737 $102.8214
34+ $4.5158 $153.5372
48+ $4.2000 $201.6000
62+ $4.0422 $250.6164
78+ $3.8843 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess