EN
  • EN
  • DE

PIC24FJ256GA106-I/MR

Part No PIC24FJ256GA106-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64QFN / MCU 16-bit PIC RISC 256KB Flash 2.5V/3.3V Automotive 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 792235-PIC24FJ256GA106-I/MR
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ256GA106
Introduction Date December 13, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA106-I/MR CAD Model

Description

Microchip Technology PIC24FJ256GA106-I/MR Microcontroller

The PIC24FJ256GA106-I/MR is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and power in compact, integrated circuits. This particular MCU is part of the PIC24F family, which is well-suited for a wide range of applications including industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) implementations.

Featuring a 16-bit architecture, the PIC24FJ256GA106-I/MR provides a perfect balance between low power consumption and high computational performance. With a maximum CPU speed of 32 MHz, it can execute instructions efficiently, making it ideal for applications requiring quick data processing and real-time control.

Key Features:

  • Memory: The device comes with 256 KB of flash memory, which provides ample space for application code, and 16 KB of RAM for data storage, ensuring smooth operation and multitasking capabilities.
  • Input/Output: It boasts up to 85 I/O pins, offering extensive interfacing possibilities with peripherals and other devices. This flexibility makes it a strong candidate for complex embedded systems.
  • Communication Peripherals: The MCU includes a variety of communication interfaces such as I2C, SPI, and UART, enabling it to connect with other chips, sensors, and modules easily.
  • 10-bit Analog-to-Digital Converter (ADC): With 16 ADC channels, the PIC24FJ256GA106-I/MR can process analog signals from multiple sources, which is essential for sensor-based applications.
  • Operating Voltage: It operates within a range of 2.0V to 3.6V, catering to low-power applications and battery-operated devices.
  • Temperature Range: The MCU is designed to function in extreme conditions, with an operational temperature range of -40°C to +85°C.
  • Packaging: The component is available in a 64-pin QFN (Quad Flat No-leads) package, which is suitable for space-constrained applications.

The PIC24FJ256GA106-I/MR also supports Microchip's MPLAB® development environment, which provides developers with powerful tools for code development, debugging, and programming. This, combined with the MCU's rich set of peripherals and features, makes it a robust solution for designers looking to push the boundaries of what's possible with microcontroller technology.

Whether you're developing a sophisticated control system or a simple application, the PIC24FJ256GA106-I/MR from Microchip Technology offers the reliability, efficiency, and performance needed to bring your projects to life.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7098 $50.1294
8+ $13.7106 $109.6848
12+ $13.2822 $159.3864
16+ $12.8537 $205.6592
21+ $12.4253 $260.9313
27+ $11.1399 $300.7773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 276 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess