EN
  • EN
  • DE

PIC24FJ256DA106-I/MR

Part No PIC24FJ256DA106-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 52
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Data RAM Size 24K x 8
Supply Voltage - Operating 2.2 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFN (9x9)
Win Source Part Number 1089107-PIC24FJ256DA106-I/MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256DA106-I/MR CAD Model

Description

Microchip Technology's PIC24FJ256DA106-I/MR

The PIC24FJ256DA106-I/MR is a feature-rich microcontroller unit (MCU) from Microchip Technology, tailored for sophisticated and demanding applications that require a robust combination of power efficiency, performance, and graphics capabilities. This particular MCU is part of the popular PIC24F family, well-known for their excellent power management and wide range of integrated features.

With its 16-bit architecture, the PIC24FJ256DA106-I/MR provides a perfect balance between processing power and energy efficiency, making it an ideal choice for battery-powered devices and applications where power consumption is a critical factor. The MCU operates at a maximum frequency of 32 MHz, delivering up to 16 MIPS of performance, which allows for responsive and efficient handling of tasks in real-time applications.

This MCU boasts an impressive 256 KB of flash memory, providing ample space for complex program code and data storage. Additionally, it is equipped with 16 KB of RAM, ensuring smooth operation and multitasking capabilities. The integrated graphics controller supports a maximum color depth of 16 bits per pixel, enabling the creation of vibrant and detailed graphical user interfaces for embedded systems.

The PIC24FJ256DA106-I/MR is designed with a variety of built-in peripherals, including a Charge Time Measurement Unit (CTMU) for capacitive touch sensing, making it an excellent choice for interactive devices. It also features multiple communication interfaces such as UART, SPI, and I2C, allowing for versatile connectivity options with other devices and peripherals.

For robust and secure data transfer, the MCU includes hardware Crypto modules supporting AES, DES, and 3DES algorithms. The device is also equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, providing precise analog signal measurement for sensor interfacing and data acquisition tasks.

The PIC24FJ256DA106-I/MR comes in a 64-pin QFN package, which is suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions, making it a versatile choice for industrial, automotive, and consumer electronics markets.

Overall, the PIC24FJ256DA106-I/MR from Microchip Technology stands out as a powerful and flexible microcontroller solution, perfect for developers looking to create advanced applications with demanding processing and graphical requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8599 $71.4396
8+ $14.6543 $117.2344
13+ $14.1963 $184.5519
17+ $13.7384 $233.5528
22+ $13.2806 $292.1732
30+ $11.9067 $357.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess