EN
  • EN
  • DE

PIC24FJ16GA004-I/ML

Part No PIC24FJ16GA004-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Manufacturer Homepage www.microchip.com
Win Source Part Number 755643-PIC24FJ16GA004-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ16GA004
Introduction Date March 30, 2007
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PIC24FJ16GA004-I/ML CAD Model

Description

Microchip Technology's PIC24FJ16GA004-I/ML Microcontroller

The PIC24FJ16GA004-I/ML is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. This integrated circuit is designed to cater to a broad range of applications, from automotive systems to industrial control and consumer electronics. It is particularly notable for its low power consumption and rich set of features, making it an ideal choice for designers looking to optimize power usage without sacrificing performance.

The microcontroller is built on Microchip’s modified Harvard architecture, which allows it to execute instructions efficiently. With a maximum CPU speed of 32 MHz, it provides a balanced combination of processing power and energy efficiency. The device comes with 16KB of Flash memory, providing ample space for application code, and 1KB of RAM for data storage. Furthermore, the PIC24FJ16GA004-I/ML boasts an impressive array of peripherals including timers, input/output ports, serial communication modules like I2C, SPI, and UART, as well as analog-to-digital converters (ADCs).

One of the remarkable features of this microcontroller is its operating voltage range of 2.0V to 3.6V, which allows for flexible power supply options. Additionally, it offers various power-saving modes, enabling applications to conserve power when full operation is not required.

The PIC24FJ16GA004-I/ML comes in a 44-pin QFN (Quad Flat No-lead) package, which is highly suitable for space-constrained applications. The compact form factor, combined with its robust set of features, makes this microcontroller an excellent choice for embedded system designers.

Microchip Technology provides comprehensive development tools and software support for the PIC24FJ16GA004-I/ML, including the MPLAB® Integrated Development Environment (IDE) and the MPLAB® Code Configurator (MCC). These tools simplify the development process, from initial design through debugging and programming, ensuring a smooth path to market for products utilizing this advanced microcontroller.

Overall, the PIC24FJ16GA004-I/ML is a versatile and powerful microcontroller that offers a perfect blend of performance, power efficiency, and functionality, making it an ideal solution for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3832 $61.3648
33+ $3.5967 $118.6911
50+ $3.4835 $174.1750
69+ $3.3714 $232.6266
89+ $3.2594 $290.0866
119+ $2.9222 $347.7418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess