EN
  • EN
  • DE

PIC24FJ16GA002T-I/ML

Part No PIC24FJ16GA002T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 21
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 1089098-PIC24FJ16GA002T-I/ML
Family Name PIC24FJ16GA002
Introduction Date March 30, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24FJ16GA002T-I/ML CAD Model

Description

Microchip Technology's PIC24FJ16GA002T-I/ML Microcontroller

The PIC24FJ16GA002T-I/ML is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. This microcontroller is designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics. With its rich set of features and capabilities, the PIC24FJ16GA002T-I/ML is a versatile and powerful choice for designers looking to implement advanced functionalities in their projects.

At the heart of the PIC24FJ16GA002T-I/ML lies a 16-bit modified Harvard architecture processor, which offers a balanced blend of speed and power efficiency. This microcontroller operates at a maximum speed of 32 MHz, providing ample computational power for demanding tasks. Furthermore, it boasts 16KB of flash memory and 2KB of RAM, ensuring sufficient space for program storage and smooth operation.

One of the standout features of the PIC24FJ16GA002T-I/ML is its robust set of peripherals. These include two UART modules, one SPI module, and one I2C™ module, which facilitate seamless communication with other devices and peripherals. Additionally, it comes equipped with 15 channels of 10-bit Analog-to-Digital Converters (ADCs), making it ideal for applications that require precise analog signal processing.

The microcontroller also features an onboard Charge Time Measurement Unit (CTMU) for touch sensing applications, enhancing its usability in interactive devices. The PIC24FJ16GA002T-I/ML's Power Management features, including multiple idle modes and an on-chip voltage regulator, allow for efficient power consumption, making it suitable for battery-operated devices.

Designed with flexibility in mind, the PIC24FJ16GA002T-I/ML is available in a 28-pin QFN package, which not only saves board space but also supports a wide temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. The microcontroller's programmability and in-circuit debugging capabilities are facilitated through a 2-wire ICSP™ (In-Circuit Serial Programming™) interface, making development and field updates a breeze.

In summary, the PIC24FJ16GA002T-I/ML from Microchip Technology is a feature-rich, high-performance microcontroller that is well-suited for a variety of applications where efficiency, reliability, and advanced functionalities are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7598 $52.5588
14+ $7.1875 $100.6250
22+ $6.9629 $153.1838
30+ $6.7383 $202.1490
39+ $6.5137 $254.0343
52+ $5.8399 $303.6748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,729 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess