EN
  • EN
  • DE

PIC24FJ128GL303-I/M5

Part No PIC24FJ128GL303-I/M5
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 36UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 24F
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, LCD, PWM, WDT
Number of I/O 29
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 11x10/12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 36-UFQFN Exposed Pad
Supplier Device Package 36-UQFN (5x5)
Base Product Number PIC24FJ128GL303
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368818-PIC24FJ128GL303-I/M5
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GL303-I/M5 CAD Model

Description

Microchip Technology PIC24FJ128GL303-I/M5

The PIC24FJ128GL303-I/M5 is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require efficient power management and sophisticated peripheral integration. This MCU is part of the PIC24F family, which is well-known for its robust architecture, low power consumption, and versatility in handling complex tasks.

Key Features:

  • Core: The MCU features a 16-bit PIC24 microcontroller core with a maximum speed of 32 MHz, providing a solid balance between processing power and energy efficiency.
  • Memory: It comes equipped with 128 KB of Flash memory and 8 KB of RAM, offering ample space for code and data storage necessary for intricate applications.
  • Timers and Communication: The device includes a variety of timers, as well as serial communication modules such as UART, SPI, and I2C, enabling it to handle multiple tasks simultaneously and communicate effectively with other devices.
  • Analog Features: For applications that require analog interfacing, the PIC24FJ128GL303-I/M5 provides a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, and a Charge Time Measurement Unit (CTMU) for touch sensing or precise time measurement.
  • Operating Voltage: The operating voltage range of 2.0V to 3.6V allows for flexible power supply options and compatibility with battery-operated devices.
  • Temperature Range: This MCU operates within an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The component is available in a compact 28-pin QFN package, making it suitable for space-constrained applications.

Applications:

The PIC24FJ128GL303-I/M5 is ideal for an array of applications, including but not limited to industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) gadgets. Its power efficiency and processing capabilities make it particularly well-suited for portable and remote sensing devices that require long battery life and minimal maintenance.

Overall, the PIC24FJ128GL303-I/M5 from Microchip Technology is a powerful and versatile MCU that offers designers the right mix of features and capabilities to develop sophisticated and reliable products for today's demanding electronic markets.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess