EN
  • EN
  • DE

PIC24FJ128GA705-I/M4

Part No PIC24FJ128GA705-I/M4
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 48UQFN / PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 48-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 14x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UQFN (6x6)
Base Product Number PIC24FJ128GA705
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1032447-PIC24FJ128GA705-I/M4
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA705-I/M4 CAD Model

Description

Microchip Technology's PIC24FJ128GA705-I/M4: A High-Performance Microcontroller

The PIC24FJ128GA705-I/M4 is a feature-rich microcontroller (MCU) from Microchip Technology, designed to meet the needs of a wide array of applications ranging from consumer electronics to industrial control systems. This MCU is part of the PIC24F family, well-known for its high efficiency, flexibility, and ease of use.

Key Features:

  • Core: The PIC24FJ128GA705-I/M4 is built around a 16-bit modified Harvard architecture that provides a balanced approach between high performance and power efficiency. This core operates at a maximum speed of 32 MHz, making it suitable for time-critical applications.
  • Memory: Equipped with 128 KB of flash memory and 8 KB of RAM, this MCU offers ample space for complex applications and data buffering. The flash memory is also self-programmable, allowing for in-circuit updates.
  • I/O Pins: With up to 54 programmable input/output pins, this device offers great flexibility for interfacing with peripherals and external devices. These pins support various digital and analog functionalities.
  • Communication Interfaces: To cater to modern communication requirements, the MCU includes multiple serial interfaces such as I²C, SPI, and UARTs, enabling easy data exchange with other devices and systems.
  • Robust Peripheral Set: The PIC24FJ128GA705-I/M4 comes with a comprehensive set of peripherals, including timers, input capture, output compare, and a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, enhancing its application versatility.
  • Low Power Consumption: This MCU is designed for low-power operation, featuring several power-saving modes, which make it an excellent choice for battery-powered and portable applications.
  • Extended Temperature Range: It operates over an industrial temperature range (-40°C to +85°C), ensuring reliable performance under harsh environmental conditions.
  • Packaging: The MCU is available in a 64-pin QFN package, which provides a compact footprint while allowing for efficient PCB layout.

Overall, the PIC24FJ128GA705-I/M4 MCU stands out for its perfect blend of power efficiency, processing capabilities, and extensive peripheral integration. Whether you're developing advanced motor control systems, communication gateways, or touch-sensing applications, this MCU can be the cornerstone of your design, offering a scalable and cost-effective solution.

For more information, datasheets, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess