EN
  • EN
  • DE

TMC3KJ-B5K-TR

Part No TMC3KJ-B5K-TR
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372328-TMC3KJ-B5K-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC3KJ-B5K-TR CAD Model

Description

The TMC3KJ-B5K-TR is a surface-mount trimming potentiometer manufactured by Noble. It is designed for precise resistance adjustment in electronic circuits where fine-tuning and calibration are important. The 'TR' suffix indicates that it's provided in tape and reel packaging, optimized for automated assembly processes.

Applications:

  • Audio equipment: Volume controls, tone controls, and gain adjustments.
  • Test and measurement instruments: Calibration of sensors and electronic components.
  • Power supplies: Voltage and current adjustments for precise output regulation.
  • Industrial controls: Setting process parameters and control thresholds.
  • Consumer electronics: Adjusting display settings such as brightness and contrast.

Features:

  • Surface mount design: Enables automated assembly and reduces manufacturing costs.
  • Compact size: Ideal for use in small and densely populated circuit boards.
  • 5 kΩ (kilohm) resistance: Offers a specific resistance range for various applications.
  • Sealed construction: Provides protection against dust, moisture, and other environmental contaminants.
  • Stable resistance element: Ensures consistent performance over a wide range of operating conditions.
  • Tape and reel packaging: Facilitates efficient pick-and-place assembly.

Benefits:

  • Precise resistance adjustment: Allows for accurate calibration and fine-tuning.
  • Reduced manufacturing costs: Surface mount design enables automated assembly.
  • Enhanced reliability: Sealed construction protects against environmental factors.
  • Space saving: Compact size is beneficial in space-constrained applications.
  • Consistent performance: Stable resistance element ensures reliable operation.

Additional Details:

The TMC3KJ series potentiometers from Noble are known for their robust construction and reliable performance. The 'B' taper signifies a linear taper, meaning the resistance changes linearly with the rotation of the adjustment screw. Consult the manufacturer's datasheet for specific tolerance and power rating information. The 5 kΩ resistance value is suitable for a wide range of applications requiring moderate impedance matching or signal attenuation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess