EN
  • EN
  • DE

PIC24FJ128GA610T-I/PT

Part No PIC24FJ128GA610T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196691-PIC24FJ128GA610T-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24F
Package Tape & Reel (TR)
Product Status Active
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC24FJ128GA610
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA610T-I/PT CAD Model

Description

Microchip Technology PIC24FJ128GA610T-I/PT Microcontroller

The PIC24FJ128GA610T-I/PT is a high-performance microcontroller (MCU) from Microchip Technology, renowned for its remarkable efficiency and versatility in handling a wide range of embedded applications. This MCU belongs to the PIC24F family, which is well-known for its ideal balance between power consumption and processing capabilities, making it a preferred choice for engineers and designers in the industry.

At the heart of the PIC24FJ128GA610T-I/PT lies a 16-bit modified Harvard architecture processor that offers a maximum speed of 32 MHz, delivering robust computational power for complex tasks. The device comes equipped with an impressive 128 KB of flash memory, ensuring ample space for application code and data storage. Additionally, it includes 8 KB of RAM, which facilitates smooth and efficient operation even in multitasking environments.

This microcontroller features a wide operating voltage range of 2.0V to 3.6V, which allows for flexible power management and is especially beneficial for battery-operated devices. The operating temperature range of -40°C to +85°C ensures reliability and stable performance across diverse environmental conditions.

The PIC24FJ128GA610T-I/PT is designed with a plethora of integrated peripherals that enhance its functionality. These include multiple serial communication modules such as UART, SPI, and I2C interfaces, which enable easy connectivity with other devices and modules. It also offers a rich set of timers, input capture, output compare, and a 16-channel 10-bit Analog-to-Digital Converter (ADC), which are essential for handling complex timing tasks and interfacing with analog sensors.

Furthermore, the microcontroller's 100-pin TQFP package allows for a compact design footprint while ensuring sufficient I/O pins for interfacing with external components. The device also supports advanced features such as DMA (Direct Memory Access), which significantly improves data transfer efficiency without burdening the CPU.

With its robust set of features and capabilities, the PIC24FJ128GA610T-I/PT from Microchip Technology is an ideal choice for applications ranging from industrial control systems to sophisticated consumer electronics, offering designers a flexible and powerful platform to bring their innovative ideas to life.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5789 $51.5780
48+ $2.1161 $101.5728
74+ $2.0499 $151.6926
101+ $1.9838 $200.3638
131+ $1.9177 $251.2187
175+ $1.7193 $300.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 318 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess