EN
  • EN
  • DE

LT6375AHMS#PBF

Part No LT6375AHMS#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16MSOP / Differential Amplifier 1 Circuit Rail-to-Rail 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.4V/µs
-3db Bandwidth 575 kHz
Voltage - Input Offset 100 µV
Current - Supply 350µA
Current - Output / Channel 28 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 50 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width), 12 Leads
Supplier Device Package 16-MSOP
Base Product Number LT6375
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT6375AHMS#PBF-ND,505-LT6375AHMS#PBF,-2735-LT6375AHMS#PBF
Standard Package 37
Win Source Part Number 1227394-LT6375AHMS#PBF
Ultra Librarian 3D Model Ultra Librarian LT6375AHMS#PBF CAD Model

Description

Introducing the LT6375AHMS#PBF from Analog Devices Inc.

The LT6375AHMS#PBF is a high-precision, versatile differential amplifier from Analog Devices Inc., designed to offer an exceptional balance of performance and flexibility for a wide range of applications. This amplifier is housed in a compact MSOP-16 package, making it suitable for space-constrained applications without compromising on functionality.

Key Features

  • Precision Amplification: The LT6375AHMS#PBF boasts excellent linearity with a low gain error and gain drift, ensuring accurate signal amplification over a wide temperature range.
  • Flexible Gain Configuration: With an external resistor, users can easily set the gain, enabling customization for various signal ranges and applications.
  • Low Noise Performance: Designed for applications that require low noise, the LT6375AHMS#PBF offers a low input offset voltage and low input bias current, minimizing the impact of noise on the signal integrity.
  • High Common-Mode Rejection Ratio (CMRR): The device features a high CMRR, allowing it to reject common-mode noise effectively, which is critical in differential signaling applications.
  • Wide Supply Range: It operates with a supply range from 2.85V to 36V or ±2.85V to ±18V, providing flexibility in various power environments.
  • Robust ESD Protection: The amplifier is designed with ESD protection circuitry, ensuring durability and reliability in harsh electrical environments.

Applications

The LT6375AHMS#PBF is ideal for a range of applications, including:

  • Precision data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Automotive sensing and control
  • Bridge amplifiers for pressure and strain gauges

With its precision specifications and robust design, the LT6375AHMS#PBF from Analog Devices Inc. is a top choice for engineers and designers looking for a reliable differential amplifier that can handle demanding applications. Whether for industrial, medical, automotive, or data systems, this product delivers consistent performance and quality that Analog Devices Inc. is known for.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess