EN
  • EN
  • DE

PIC24FJ128GA308T-I/PT

Part No PIC24FJ128GA308T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tape & Reel
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC24FJ128GA308
Other Names PIC24FJ128GA308T-I/PT,PIC24FJ128GA308T-I/PTTR,PIC24FJ128GA308T-I/PTCT,PIC24FJ128GA308T-I/PTDKR
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264289-PIC24FJ128GA308T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA308T-I/PT CAD Model

Description

Microchip Technology's PIC24FJ128GA308T-I/PT Microcontroller

The PIC24FJ128GA308T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This 16-bit MCU is part of the popular PIC24F family, known for its robust architecture, low power consumption, and versatile features that make it an ideal choice for engineers and developers working on advanced control systems.

Key Features:

  • High-Performance CPU: At its core, the PIC24FJ128GA308T-I/PT boasts a 16-bit modified Harvard architecture that allows for extensive digital signal processing and control tasks. This processor can run at speeds up to 32 MHz, providing the computational power necessary for complex algorithms and multitasking.
  • Generous Memory Capacity: With 128 KB of Flash memory and 8 KB of RAM, this MCU offers ample space for application code and data storage, facilitating sophisticated programs without the need for external memory components.
  • Rich Peripherals: The device comes with a variety of built-in peripherals, including UART, SPI, and I2C serial communication interfaces, as well as a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, allowing for seamless integration with sensors and other electronic components.
  • Flexible Power Management: The PIC24FJ128GA308T-I/PT features multiple power modes, including Idle and Sleep modes, which help in minimizing power consumption and extending battery life in portable applications.
  • Extended Temperature Range: This MCU is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments and demanding applications.
  • Package and Mounting: The MCU is available in a 64-TQFP (Thin Quad Flat Pack) package, with a surface-mount form factor designated by the "T" in its part number, ensuring easy integration into PCB designs.

Applications:

The versatility of the PIC24FJ128GA308T-I/PT makes it a prime candidate for a variety of applications, including but not limited to industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) gadgets. Its robust feature set and adaptability ensure that it can meet the requirements of both simple and complex projects alike.

Overall, the PIC24FJ128GA308T-I/PT from Microchip Technology stands out as a reliable and high-performing microcontroller that offers a balance between power efficiency and processing capability, making it a go-to choice for developers and engineers in a myriad of electronic application domains.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8051 $55.2204
9+ $11.3273 $101.9457
14+ $10.9733 $153.6262
19+ $10.6193 $201.7667
25+ $10.2654 $256.6350
33+ $9.2034 $303.7122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess