EN
  • EN
  • DE

PIC24F08KL301-I/MQ

Part No PIC24F08KL301-I/MQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 20VQFN / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (2.75K x 24)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Base Product Number PIC24F08KL301
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.31.0001
Other Part Number PIC24F08KL301IMQ
Standard Package 73
Win Source Part Number 1322469-PIC24F08KL301-I/MQ
Ultra Librarian 3D Model Ultra Librarian PIC24F08KL301-I/MQ CAD Model

Description

Microchip Technology's PIC24F08KL301-I/MQ Microcontroller

The PIC24F08KL301-I/MQ is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the PIC24F series, which is known for its rich set of features and capabilities that enable designers to create sophisticated and power-efficient designs.

At the heart of the PIC24F08KL301-I/MQ is a 16-bit modified Harvard architecture processor that delivers an ideal balance between processing power and power consumption. The device operates at a maximum frequency of 32 MHz, providing ample computational speed for time-critical tasks. With 8KB of Flash memory and 1KB of RAM, this MCU offers sufficient space for application code and data handling, making it suitable for various applications, including industrial control systems, automotive applications, and IoT devices.

The MCU comes in a compact 20-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications. The PIC24F08KL301-I/MQ also features a wide operating voltage range from 1.8V to 3.6V, allowing it to be used in battery-powered applications where power efficiency is crucial. Moreover, it includes advanced power management features such as multiple power-saving modes, which help to further reduce power consumption when the device is idle or in standby.

Connectivity and peripheral integration are strong points for the PIC24F08KL301-I/MQ. It includes a variety of built-in peripherals, such as a 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, allowing it to interface with analog sensors directly. It also features two comparators, a Charge Time Measurement Unit (CTMU) for capacitive touch sensing, and a variety of communication interfaces including I2C, SPI, and UART, making it versatile for communication with other devices.

For developers, Microchip offers comprehensive development tools and software libraries to facilitate rapid development and debugging. The MCU is supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB XC16 compiler, which provide a user-friendly platform for programming and testing the PIC24F08KL301-I/MQ.

In summary, the PIC24F08KL301-I/MQ from Microchip Technology is a feature-rich, low-power MCU that is well-suited for a wide array of embedded systems, offering designers a flexible and efficient solution for their projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess