Microchip Technology's PIC24EP64GP202-I/MM Microcontroller
The PIC24EP64GP202-I/MM is a high-performance, 16-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications that require efficient power management, advanced analog features, and robust peripheral integration. This microcontroller is part of the PIC24E series, known for its Enhanced CPU core with DSP and FPU instructions, making it an excellent choice for embedded systems that require mathematical computations and precise control.
Key Features:
- Core: 70 MIPS Enhanced CPU with DSP and FPU, operating at up to 70 MHz.
- Memory: Equipped with 64 KB of Flash memory and 8 KB of RAM, providing ample space for complex firmware and data buffering.
- Timers: Features multiple 16-bit and 32-bit timers/counters, which are essential for precise event timing and PWM generation.
- Communication Peripherals: Includes versatile communication interfaces such as I²C, SPI, and UARTs for easy connectivity with other devices and peripherals.
- Advanced Analog: Comes with a 12-bit, 16-channel Analog-to-Digital Converter (ADC) with up to 500 ksps, and Charge Time Measurement Unit (CTMU) for touch sensing applications.
- Operating Voltage: Supports a wide operating voltage range from 2.0V to 3.6V, making it suitable for battery-powered and portable applications.
- Temperature Range: Industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.
- Packaging: Available in a space-saving 28-pin QFN package, ideal for compact designs.
The PIC24EP64GP202-I/MM is a versatile microcontroller that integrates powerful digital signal processing capabilities with the simplicity of a traditional microcontroller. Its rich set of peripherals and low power consumption make it an ideal choice for industrial control systems, automotive applications, IoT devices, and consumer electronics. With Microchip's MPLAB® development ecosystem, developers can take advantage of a comprehensive suite of tools for code development, debugging, and programming, ensuring a smooth design process from prototype to production.
Whether you're designing a sophisticated motor control system, a smart sensor interface, or an energy-efficient wireless application, the PIC24EP64GP202-I/MM provides the performance, flexibility, and reliability needed to meet the demands of your innovative projects.