EN
  • EN
  • DE

PIC24EP256GP206-I/PT

Part No PIC24EP256GP206-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 24EP
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC24EP256GP206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889741-PIC24EP256GP206-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24EP256GP206-I/PT CAD Model

Description

Microchip Technology's PIC24EP256GP206-I/PT Microcontroller

The PIC24EP256GP206-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced applications that require efficient power management, robust operation, and versatile interfacing options. This 16-bit microcontroller is an ideal choice for embedded systems in industrial control, automotive, medical devices, and IoT applications, among others.

Key Features

  • Enhanced CPU Performance: At the core of the PIC24EP256GP206-I/PT is a modified Harvard architecture that allows for 16-bit wide instructions and data paths, which provides up to 70 MIPS (Million Instructions Per Second) performance. This high-speed processing capability ensures that the MCU can handle complex tasks and algorithms efficiently.
  • Generous Memory Capacity: With 256 KB of Flash memory and 16 KB of RAM, this MCU offers ample space for program storage and data manipulation. The large memory size is suitable for applications that require storing significant amounts of code and data without external memory components.
  • Robust Peripheral Set: The device includes a rich set of peripherals, such as multiple timers, input capture, output compare, PWM modules, and serial communication interfaces like UART, SPI, and I2C, which provide excellent connectivity and control options for a wide range of applications.
  • Digital Signal Processing: The MCU features a DSP instruction set that enhances its capabilities to perform digital signal processing tasks, making it well-suited for applications involving audio processing, sensor data analysis, and real-time control systems.
  • Extended Temperature Range: The PIC24EP256GP206-I/PT operates in an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
  • Low Power Consumption: This microcontroller is designed with power efficiency in mind, featuring multiple power-saving modes, which allow developers to balance performance with power consumption according to the application's needs.
  • Package and I/O: The MCU is available in a 64-pin TQFP package, providing a compact form factor with ample I/O pins for interfacing with external devices and sensors.
  • Development Support: Microchip Technology provides extensive support for development, including software libraries, development boards, and an integrated development environment (IDE) to streamline the design process.

The PIC24EP256GP206-I/PT microcontroller is a testament to Microchip's commitment to delivering high-quality and versatile MCUs. Its combination of performance, memory, and peripherals makes it a powerful and flexible solution for a broad range of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5778 $51.4668
15+ $7.0382 $105.5730
22+ $6.8183 $150.0026
31+ $6.5983 $204.5473
40+ $6.3784 $255.1360
53+ $5.7185 $303.0805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess