EN
  • EN
  • DE

PIC18LF8627-I/PT

Part No PIC18LF8627-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 18F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 70
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name PIC18LF8627
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889731-PIC18LF8627-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LF8627-I/PT CAD Model

Description

Microchip Technology PIC18LF8627-I/PT Microcontroller

The PIC18LF8627-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and wide range of applications. This MCU is part of the popular PIC18 family, which is well-suited for projects that require advanced control and connectivity features.

Key Features:

  • Core Processor: The core of the PIC18LF8627-I/PT operates at a maximum speed of 10 MHz, featuring a PIC architecture that is highly efficient for a broad spectrum of applications.
  • Memory: It boasts a substantial program memory of 48 KB, which is ample space for complex software applications. Additionally, it is equipped with 3936 bytes of RAM for data storage and 1024 bytes of EEPROM for non-volatile data retention.
  • Digital Peripherals: This microcontroller offers an impressive array of digital peripherals, including 35 I/O pins, which provide the flexibility to handle multiple tasks simultaneously.
  • Analog Features: For applications requiring analog functionality, the PIC18LF8627-I/PT comes with 10-bit, 13-channel Analog-to-Digital Converters (ADCs), ensuring precise measurement capabilities.
  • Communication Interfaces: It supports multiple communication protocols, including SPI, I2C, and USART, which are essential for modern embedded systems that require connectivity.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments.
  • Power Efficiency: As a member of the 'LF' series, this MCU is optimized for low power consumption, with a power-saving sleep mode that significantly reduces energy usage when the device is inactive.
  • Package: Housed in a 64-TQFP (Thin Quad Flat Package), the PIC18LF8627-I/PT is compact and suitable for space-constrained applications.

Applications:

The PIC18LF8627-I/PT is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, home automation, and consumer electronics. Its rich set of features and connectivity options make it an ideal choice for designers looking to implement sophisticated control systems with minimal power consumption.

Overall, the PIC18LF8627-I/PT from Microchip Technology is a versatile and powerful microcontroller that offers the perfect blend of performance, memory, and peripheral integration for advanced embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess