EN
  • EN
  • DE

PIC18LF46K40T-I/PT

Part No PIC18LF46K40T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001082-PIC18LF46K40T-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Oscillator Type Internal
Data Converters A/D 35x10b; D/A 1x5b
Ultra Librarian 3D Model Ultra Librarian PIC18LF46K40T-I/PT CAD Model

Description

Microchip Technology's PIC18LF46K40T-I/PT Microcontroller

The PIC18LF46K40T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in handling a wide range of embedded applications. This MCU is part of the PIC18F K40 family, which is designed to offer increased functionality and ease of use for designers looking to upgrade their projects with advanced features.

Key Features:

  • Core: The device features a high-performance 8-bit PIC18 core with an extended operating voltage range of 1.8V to 3.6V, making it suitable for low-power and battery-operated applications.
  • Memory: It comes equipped with 64 KB of Flash memory and 4 KB of SRAM, providing ample space for complex programs and data storage.
  • Speed: With a maximum CPU speed of 64 MHz, the PIC18LF46K40T-I/PT ensures swift processing and task handling.
  • I/O Ports: The MCU offers 36 I/O pins, giving developers the flexibility to connect a variety of peripherals and modules to their system.
  • Peripherals: It includes rich onboard peripherals such as a 12-bit ADC with Computation (ADCC), multiple PWM modules, and communication interfaces including SPI, I2C, and EUSART for serial communication.
  • Temperature Range: The industrial temperature range of -40°C to +85°C allows the MCU to operate reliably in harsh environmental conditions.
  • Packaging: The microcontroller comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications:

The versatility of the PIC18LF46K40T-I/PT makes it suitable for a myriad of applications, including:

  • Industrial Control Systems
  • Automotive Accessories
  • Consumer Electronics
  • Home Automation
  • Medical Devices
  • Internet of Things (IoT) Devices

In conclusion, the PIC18LF46K40T-I/PT from Microchip Technology is a robust and feature-rich microcontroller that offers designers the perfect balance between performance and power consumption. Its extensive set of peripherals and memory capacity make it an ideal choice for complex and demanding applications across various industries.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess