EN
  • EN
  • DE

PIC18LF46J53-I/ML

Part No PIC18LF46J53-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 34
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2 V to 2.75 V
Data Converters A/D 13x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFN (8x8)
Win Source Part Number 1089026-PIC18LF46J53-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18LF46J53-I/ML CAD Model

Description

Microchip Technology's PIC18LF46J53-I/ML Microcontroller

The PIC18LF46J53-I/ML is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This MCU is part of the PIC18 family, which is renowned for its advanced features and capabilities that cater to a wide range of embedded system applications. The PIC18LF46J53-I/ML is designed to offer a perfect balance between power efficiency and processing power, making it an ideal choice for designers who require a robust and versatile microcontroller.

With its low-power operation, the PIC18LF46J53-I/ML is particularly suited for battery-powered devices and portable applications. It operates at a voltage range from 2.0V to 3.6V, ensuring energy-efficient performance without compromising on functionality. The MCU is equipped with a 64Kbyte flash memory, which provides ample space for application code, and 3968 bytes of RAM for efficient data processing.

This microcontroller features a 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, allowing for precise measurement of analog signals. This makes it an excellent choice for sensor interfacing and data acquisition tasks. Additionally, the device includes a Charge Time Measurement Unit (CTMU) for touch sensing capabilities, which can be used to implement user interfaces with touch buttons or sliders.

The PIC18LF46J53-I/ML also boasts a full-speed USB 2.0 interface, enabling easy connectivity with computers and other USB devices. This feature is particularly valuable for applications that require data transfer or firmware updates via USB. Moreover, with a comprehensive set of peripherals, including SPI, I2C, and UART serial communication interfaces, this MCU can easily communicate with other chips and modules in a system.

The compact 44-pin QFN (Quad Flat No-leads) package of the PIC18LF46J53-I/ML makes it suitable for space-constrained applications, while its extended temperature range ensures reliable operation in diverse environments. Whether for industrial control systems, consumer electronics, or IoT devices, the PIC18LF46J53-I/ML is a versatile and dependable microcontroller that delivers the performance and features necessary to drive innovation in embedded design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess