EN
  • EN
  • DE

PIC18LF45J10-I/P

Part No PIC18LF45J10-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 40-PDIP
Manufacturer Microchip Technology
Series PIC® 18J
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name PIC18LF45J10
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889725-PIC18LF45J10-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18LF45J10-I/P CAD Model

Description

Product Overview: PIC18LF45J10-I/P

The PIC18LF45J10-I/P is a high-performance microcontroller unit (MCU) from the reputable semiconductor manufacturer, Microchip Technology. This MCU is part of the PIC18F series, known for its advanced features and capabilities that cater to a wide range of applications, including industrial automation, automotive systems, consumer electronics, and more.

Key Features:

  • Core: The device is built on a high-performance PIC18 8-bit architecture, which is designed to execute instructions with efficiency and speed, significantly enhancing the overall system performance.
  • Memory: It comes with 32KB of Flash program memory, allowing ample space for complex applications and code. Additionally, it includes 1536 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile memory storage.
  • Speed: The microcontroller operates at a maximum frequency of 40MHz, providing a swift response and processing capability, which is essential for time-sensitive tasks and high-speed operations.
  • I/O Ports: The PIC18LF45J10-I/P is equipped with 35 programmable input/output pins, offering versatility in connecting various peripherals and enabling a wide range of functionalities.
  • Power Efficiency: As part of the "LF" series, this MCU is optimized for low-power operation, making it suitable for battery-powered and power-sensitive applications.
  • Analog-to-Digital Converter: It includes a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), which is crucial for interfacing with analog sensors and converting their signals into digital data for processing.
  • Communication Interfaces: The device supports multiple communication protocols, including USART, SPI, and I2C, facilitating easy integration with other devices and systems for data exchange.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliability and performance even in extreme conditions.

Package and Quality:

The PIC18LF45J10-I/P is available in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting techniques. Microchip Technology is known for its commitment to quality, and this microcontroller is no exception. It is designed to meet or exceed industry standards for performance and reliability.

Whether you're designing a sophisticated industrial control system or a compact consumer electronic device, the PIC18LF45J10-I/P offers a perfect blend of power, flexibility, and efficiency to meet your project's needs.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess