The KL32TTE121K is a multilayer ceramic capacitor (MLCC) manufactured by KOA Speer Electronics. This capacitor is designed for general-purpose applications where stable capacitance and reliable performance are required. MLCCs are well-suited for a variety of electronic circuits due to their small size, high capacitance values, and excellent high-frequency characteristics.
Applications
- Bypass capacitors in digital electronic circuits
- Decoupling capacitors in power supply circuits
- Filtering capacitors in audio and signal processing
- Timing circuits
- Resonant circuits
Features
- High Capacitance Stability
- Small Physical Size
- High Reliability
- Low Equivalent Series Resistance (ESR)
- RoHS Compliant
Benefits
- Improved circuit performance through stable capacitance
- Reduced board space utilization
- Long-term reliability in diverse operating conditions
- Minimized high-frequency losses due to low ESR
- Environmentally Responsible Design
Specifications
The KL32TTE121K offers a capacitance value of 120pF. The Voltage rating is application-dependent. The part is provided as an SMD component. Specifications should be verified against the manufacturer's official datasheet.