EN
  • EN
  • DE

BQ20Z80ADBTR

Part No BQ20Z80ADBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SBS 1.1-COMPLIANT GAS GAUGE ENABLED WITH IMPEDANCE TRACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154073-BQ20Z80ADBTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ20Z80ADBTR CAD Model

Description

Texas Instruments BQ20Z80ADBTR Battery Management IC

The Texas Instruments BQ20Z80ADBTR is a sophisticated battery management integrated circuit (IC) designed to cater to the complex requirements of modern portable electronic devices. With an emphasis on precision and efficiency, this IC is an indispensable component for ensuring the longevity and reliability of battery-powered applications.

Key Features:

  • Advanced Battery Monitoring: The BQ20Z80ADBTR provides comprehensive monitoring capabilities, enabling real-time tracking of critical battery parameters such as voltage, current, temperature, and state-of-charge (SOC).
  • Impedance Track™ Technology: Equipped with Texas Instruments' patented Impedance Track™ algorithm, the IC offers highly accurate fuel gauging, which allows for precise calculation of the battery's remaining capacity.
  • Multi-Chemistry Support: This versatile IC supports various battery chemistries, including Lithium-Ion, Lithium-Polymer, and Lithium-Iron Phosphate, making it suitable for a wide range of applications.
  • Data Flash Storage: It includes non-volatile data flash storage for critical battery data and configuration settings, ensuring data retention even when the battery is removed.
  • Safety Features: The BQ20Z80ADBTR incorporates multiple safety protocols to protect against over-voltage, under-voltage, over-current, and over-temperature conditions, enhancing the safety of the battery system.

Applications:

The versatility of the BQ20Z80ADBTR makes it an ideal choice for a variety of applications, including:

  • Notebook Computers
  • Portable Power Tools
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)
  • And other battery-powered devices where accurate fuel gauging and battery management are essential.

Package and Availability:

The BQ20Z80ADBTR is available in a compact 30-pin TSSOP (DBT) package, allowing for space-efficient designs. It is distributed in tape and reel form, facilitating easy integration into automated assembly processes.

Overall, Texas Instruments' BQ20Z80ADBTR Battery Management IC is a high-performance solution that meets the demands of advanced portable electronics, ensuring optimal battery performance, safety, and longevity.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess