EN
  • EN
  • DE

PIC18LF4580-I/PT

Part No PIC18LF4580-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tray
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18LF4580
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655655-PIC18LF4580-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LF4580-I/PT CAD Model

Description

Microchip Technology PIC18LF4580-I/PT Microcontroller

The PIC18LF4580-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities in a compact form. Designed to operate with low power consumption, this MCU is an ideal choice for a wide range of applications in automotive, industrial control, sensor monitoring, and consumer electronics.

At the heart of the PIC18LF4580-I/PT is a powerful 8-bit processor with an enhanced RISC architecture, which enables fast execution of instructions and efficient operation at speeds of up to 10 MIPS (Million Instructions Per Second) at 40MHz. This performance is coupled with a large 32KB of flash memory for program storage, 1536 bytes of RAM for data processing, and 256 bytes of EEPROM for non-volatile storage, providing ample space for complex applications.

The device comes in a 44-pin TQFP (Thin Quad Flat Package) that offers a compact footprint while still providing numerous I/O options for interfacing with other components. It operates within an extended temperature range, making it suitable for use in environments with extreme conditions.

Key features of the PIC18LF4580-I/PT include:

  • 10-bit, up to 13-channel Analog-to-Digital Converter (ADC) for precise analog signal measurement.
  • Two Enhanced Capture/Compare/PWM (ECCP) modules for advanced pulse width modulation and timing functions.
  • Master Synchronous Serial Port (MSSP) module supporting SPI and I2C for serial communication with peripherals.
  • Two Enhanced USART modules for serial communication with support for RS-485, RS-232, and LIN.
  • Programmable 16-level low voltage detection for brown-out reset and low voltage monitoring.
  • Power-saving modes including Idle and Sleep modes for reduced power consumption.
  • On-chip watchdog timer and programmable brown-out reset for improved system reliability.
  • Extended instruction set for efficient code execution.

The microcontroller also features a robust set of development tools, including software libraries, development boards, and integrated development environments (IDEs) provided by Microchip, to facilitate rapid development and debugging of applications.

Overall, the PIC18LF4580-I/PT from Microchip Technology is a versatile and powerful MCU that offers a balance of performance, power efficiency, and advanced peripherals, making it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5423 $62.1692
8+ $12.7527 $102.0216
13+ $12.3542 $160.6046
17+ $11.9557 $203.2469
22+ $11.5571 $254.2562
29+ $10.3616 $300.4864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess