EN
  • EN
  • DE

PIC18LF458-I/PT

Part No PIC18LF458-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18LF458
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655656-PIC18LF458-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LF458-I/PT CAD Model

Description

Microchip Technology's PIC18LF458-I/PT Microcontroller

The PIC18LF458-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatile features. Designed to cater to a wide range of applications, from automotive systems to industrial control, this MCU is built on Microchip's advanced PIC18 architecture, providing users with increased processing speed, memory flexibility, and a rich set of integrated peripherals.

This particular MCU comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications. It operates at a voltage range of 2.0V to 5.5V, allowing for flexible power management and catering to low-power requirements, which is a hallmark of the 'LF' series, indicating "low power" functionality.

The PIC18LF458-I/PT boasts an impressive 32 KB of flash memory, which provides ample space for complex programs and algorithms. Additionally, it has 1,536 bytes of RAM and 256 bytes of EEPROM, which is useful for data storage that must be preserved during power cycles. The device's flash memory can be self-programmed in-circuit, which simplifies updates and enhances flexibility in the field.

One of the standout features of this MCU is its Enhanced Capture/Compare/PWM (ECCP) module, which allows for advanced control in power management and motor control applications. It also has a 10-bit, 8-channel Analog-to-Digital Converter (ADC), making it suitable for interfacing with sensors and other analog inputs. The PIC18LF458-I/PT supports various communication protocols, including CAN (Controller Area Network), which is essential for automotive and industrial networks requiring robust and reliable data exchange.

With its integrated watchdog timer, brown-out reset, and extended watchdog timer, the MCU ensures reliable operation under varying conditions. The device also supports power-saving modes such as sleep and idle, which are crucial for battery-operated devices.

Developers can take advantage of Microchip's comprehensive development tools and software support, which include the MPLAB IDE and MPLAB Code Configurator, to streamline the development process and bring products to market faster. Whether you are developing advanced automotive systems, sophisticated industrial controls, or innovative consumer electronics, the PIC18LF458-I/PT provides the performance, reliability, and flexibility required for your next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess