EN
  • EN
  • DE

PIC18LF4320-I/PT

Part No PIC18LF4320-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 061908-PIC18LF4320-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18LF4320-I/PT CAD Model

Description

Microchip Technology's PIC18LF4320-I/PT Microcontroller

The PIC18LF4320-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU belongs to Microchip's PIC18F family, which is well-known for its exceptional efficiency and reliability in a wide range of applications.

The PIC18LF4320-I/PT operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power applications. It features a 8 MHz internal oscillator, but it can also be used with an external crystal for more precise timing requirements. With 8KB of flash memory and 256 bytes of EEPROM, this MCU provides ample space for application code and data storage. Additionally, it boasts 768 bytes of RAM, allowing for efficient data processing and manipulation.

This microcontroller comes in a 44-pin TQFP (Thin Quad Flat Package) which is ideal for space-constrained applications. Its I/O ports are highly flexible, with 33 digital I/O pins that can be configured to support various peripheral functions. The PIC18LF4320-I/PT also includes advanced features such as a 10-bit, 13-channel Analog-to-Digital Converter (ADC), two Capture/Compare/PWM (CCP) modules, and a Master Synchronous Serial Port (MSSP) module supporting SPI and I2C communication.

For safety-critical applications, the device is equipped with a Watchdog Timer (WDT), brown-out reset (BOR), and extended watchdog timer (EWDT) to ensure reliable operation under varying conditions. The MCU's Programmable Low-Voltage Detect (PLVD) feature allows for further protection against unexpected low-voltage conditions.

The PIC18LF4320-I/PT is supported by Microchip's MPLAB IDE and software tools, which include a comprehensive development ecosystem with compilers, debuggers, and programmers. This ensures a smooth development process, from prototype to production. Whether you are working on industrial control systems, automotive applications, or consumer electronics, the PIC18LF4320-I/PT offers a balance of power, flexibility, and ease-of-use, making it an excellent choice for your next embedded project.

Key Features:

  • 8KB Flash Memory
  • 768 Bytes RAM
  • 256 Bytes EEPROM
  • 44-pin TQFP Package
  • 10-bit ADC with 13 channels
  • Two CCP modules
  • SPI and I2C support via MSSP module
  • 2.0V to 5.5V operating voltage
  • Watchdog Timer and Brown-out Reset

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.1642 $97.1642
2+ $94.0299 $188.0598
3+ $90.8956 $272.6868
4+ $81.4926 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 888 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess