EN
  • EN
  • DE

PIC18LF27K40-I/ML

Part No PIC18LF27K40-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18LF27K40
Standard Package 61
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264301-PIC18LF27K40-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18LF27K40-I/ML CAD Model

Description

Microchip Technology PIC18LF27K40-I/ML Microcontroller

The PIC18LF27K40-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require sophisticated control and connectivity features. This 8-bit MCU is part of the PIC18 family, renowned for its versatility and efficiency in managing tasks in embedded systems.

With its low-power operation and extensive feature set, the PIC18LF27K40-I/ML is particularly well-suited for industrial, automotive, and consumer applications. It operates with an enhanced mid-range core with 49 Instruction, 16 Stack Levels. The MCU comes in a compact 28-pin QFN package, making it ideal for space-constrained designs.

Key Features:

  • Core: The MCU features a C-friendly compiler-optimized architecture with an operating speed of up to 64 MHz (16 MIPS), ensuring swift execution of instructions.
  • Memory: It boasts 128KB of Flash program memory, 3,584 bytes of data memory (RAM), and 1KB of EEPROM, providing ample space for complex programs and data storage.
  • Peripherals: The device includes a variety of integrated peripherals such as a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), 5x 8-bit and 5x 16-bit timers, and two Capture/Compare/PWM (CCP) modules.
  • Communication: For connectivity, the MCU provides serial communication interfaces like Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), Master Synchronous Serial Port (MSSP) with SPI and I2C, and Enhanced Peripheral Interface (EPI).
  • Power Management: It features Power-Managed modes and an IDLE and DOZE low power mode for power efficiency.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliability across different environmental conditions.

The PIC18LF27K40-I/ML also supports a wide range of development tools, including MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator, to streamline the development process. Its compatibility with Microchip's advanced programming and debugging tools, such as the MPLAB ICD 4 In-Circuit Debugger and MPLAB REAL ICE In-Circuit Emulation System, further enhances its ease of use for designers and engineers.

Whether you are developing complex industrial control systems, automotive applications, or innovative consumer electronics, the PIC18LF27K40-I/ML provides the performance, flexibility, and reliability needed to meet the demands of your next project.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9894 $51.7244
62+ $1.6323 $101.2026
95+ $1.5813 $150.2235
131+ $1.5303 $200.4693
169+ $1.4793 $250.0017
227+ $1.3263 $301.0701
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess