EN
  • EN
  • DE

PIC18LF27J53-I/ML

Part No PIC18LF27J53-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28QFN / PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 2.75V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18LF27
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF27J53IML
Standard Package 61
Win Source Part Number 1319056-PIC18LF27J53-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18LF27J53-I/ML CAD Model

Description

Microchip Technology's PIC18LF27J53-I/ML Microcontroller

The PIC18LF27J53-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities in a compact form factor. This 8-bit microcontroller is designed with a focus on power efficiency and robustness, making it an ideal choice for a wide range of embedded applications.

At the heart of the PIC18LF27J53-I/ML is a powerful PIC18 core with an operating voltage range of 2.3V to 3.6V, ensuring energy efficiency for battery-powered devices. It comes in a 28-pin QFN package that is both space-saving and suitable for automated assembly processes, thus simplifying the design and manufacturing of the end product.

The device is equipped with 128 KB of flash memory, providing ample space for complex program code and data storage. Additionally, it boasts 3,904 bytes of RAM and 1 KB of EEPROM, which allows for easy data manipulation and retention without power. The MCU also features a variety of peripherals, including a 12-bit Analog-to-Digital Converter (ADC) with up to 10 channels, which is perfect for interfacing with analog sensors and converting their signals for digital processing.

For communication purposes, the PIC18LF27J53-I/ML supports USB 2.0 for full-speed operation, I2C, SPI, and EUSART interfaces, providing versatile options for serial communication with other devices. The inclusion of two Enhanced Capture/Compare/PWM (ECCP) modules makes it an excellent choice for applications requiring precise pulse width modulation or capture/compare functionalities.

Moreover, this MCU features an array of timers, including one 8-bit timer and three 16-bit timers, which can be used for time-related operations such as scheduling tasks or generating time delays. Its interrupt handling capabilities are enhanced with a priority levels feature, allowing critical tasks to be serviced more promptly.

Security and system reliability are addressed with the implementation of a Watchdog Timer and Brown-out Reset. The device also supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) for easy development and troubleshooting.

Overall, the PIC18LF27J53-I/ML from Microchip Technology is a robust and versatile microcontroller that offers a balance of performance, power efficiency, and an extensive feature set, making it a top choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess