EN
  • EN
  • DE

PIC18LF2685-I/SO

Part No PIC18LF2685-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 25
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.25K x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 087015-PIC18LF2685-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18LF2685-I/SO CAD Model

Description

Microchip Technology's PIC18LF2685-I/SO Microcontroller

The PIC18LF2685-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This 8-bit MCU is part of the popular PIC18F family, known for its enhanced features, low power consumption, and flexible interfacing options. With its robust architecture and versatile capabilities, the PIC18LF2685-I/SO is an ideal choice for automotive, industrial control systems, consumer electronics, and many other applications that require reliable and efficient performance.

Key Features:

  • Core: The MCU is built around a powerful PIC18 core with a maximum speed of 40 MHz, providing the computational power needed for complex tasks.
  • Memory: It includes 96 KB of flash program memory, allowing for ample space for application code, along with 3,328 bytes of RAM for data storage and 1 KB of EEPROM for non-volatile data retention.
  • I/O Ports: The device offers 25 I/O pins, giving developers flexibility in connecting peripherals and interfacing with other components.
  • Analog-to-Digital Converter: An integrated 10-bit, 13-channel ADC enables the MCU to interface with analog sensors and convert their signals into digital data for processing.
  • Communication Peripherals: It is equipped with multiple communication interfaces, including 2 Enhanced USART modules, an SPI, and an I2C module for serial communication with other devices.
  • Power Management: The PIC18LF2685-I/SO operates at a voltage range of 2.0V to 5.5V and includes power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) for enhanced power efficiency.

Package and Temperature Range:

The MCU is available in a 28-pin SOIC package, making it compact and suitable for space-constrained applications. It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Programming and Development:

Microchip Technology provides comprehensive development tools for the PIC18LF2685-I/SO, including the MPLAB® IDE and MPLAB® XC8 compiler, which offer a full-featured software development environment. Additionally, programmers and debuggers like the MPLAB ICD and MPLAB REAL ICE™ make development and troubleshooting more efficient.

The PIC18LF2685-I/SO is a testament to Microchip's commitment to providing advanced microcontrollers that meet the needs of modern embedded systems. Its blend of performance, memory, and peripherals, packaged in a robust and power-efficient design, makes it a smart choice for developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8944 $62.6832
6+ $17.1442 $102.8652
10+ $16.6084 $166.0840
13+ $16.0727 $208.9451
17+ $15.5369 $264.1273
22+ $13.9296 $306.4512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 702 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess