EN
  • EN
  • DE

PIC18LF25K22-I/SS

Part No PIC18LF25K22-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SSOP / MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 19x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 792153-PIC18LF25K22-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF25K22
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF25K22-I/SS CAD Model

Description

Microchip Technology's PIC18LF25K22-I/SS Microcontroller

The PIC18LF25K22-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This MCU is part of the PIC18F K22 family, which is well-known for its rich feature set and optimal balance of power and performance.

The device operates at a voltage range of 1.8V to 3.6V, making it an ideal choice for low-power and battery-operated applications. It comes in a compact SSOP-28 (Shrink Small Outline Package) form factor, which is suitable for space-constrained designs. With its Enhanced Mid-range Core, the PIC18LF25K22-I/SS offers a linear memory addressing of up to 64 KB, along with a variety of built-in peripherals.

Key features of the PIC18LF25K22-I/SS include:

  • Flash Memory: 32KB of onboard flash memory allows for robust program storage, ensuring ample space for complex applications.
  • RAM: 1536 bytes of RAM provide sufficient working memory for data processing and task management.
  • EEPROM: 256 bytes of EEPROM enable persistent data storage, useful for storing settings and calibration data that must be retained across power cycles.
  • 10-bit Analog-to-Digital Converter (ADC): With up to 17 channels, the ADC feature enables the MCU to interface with analog sensors and convert their readings to digital values for processing.
  • Enhanced Capture/Compare/PWM (ECCP) module: This provides advanced control for power and motor applications, allowing for sophisticated pulse-width modulation, timing, and capture/compare functions.
  • Serial Communication: Integrated serial peripherals, including I2C, SPI, and EUSART, offer flexible connectivity options for interfacing with other ICs, sensors, and modules.
  • Power Management: Power-saving modes such as Idle and Sleep help to minimize power consumption during periods of inactivity.

This MCU is perfect for developers looking for a reliable and powerful microcontroller for their next embedded system project. Whether it's for industrial control systems, consumer electronics, automotive applications, or IoT devices, the PIC18LF25K22-I/SS provides a solid foundation with its combination of performance, power efficiency, and integrated peripherals.

Microchip Technology's commitment to quality ensures that the PIC18LF25K22-I/SS is a dependable choice for engineers and designers aiming to create products with long-term reliability and advanced functionality.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5341 $51.2046
15+ $7.0024 $105.0360
23+ $6.7835 $156.0205
31+ $6.5647 $203.5057
40+ $6.3459 $253.8360
53+ $5.6894 $301.5382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,769 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess