EN
  • EN
  • DE

PIC18LF252-I/SP

Part No PIC18LF252-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SDIP / MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V/5V 28-Pin SPDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 792152-PIC18LF252-I/SP
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF252
Introduction Date June 29, 2001
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC18LF252-I/SP CAD Model

Description

The PIC18LF252-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in a wide range of embedded applications. This powerful MCU is based on Microchip's advanced PIC18 architecture and is designed to operate with low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features:

  • Core: The device features a high-performance RISC CPU with a 31-level hardware stack and multiple addressing modes, providing the flexibility needed for complex programming tasks.
  • Program Memory: Boasting 32KB of flash memory, the PIC18LF252-I/SP provides ample space for application code, which is essential for robust and feature-rich applications.
  • Data Memory: It comes with 1536 bytes of RAM and 256 bytes of EEPROM, offering enough data storage for real-time data processing and parameter storage.
  • I/O Ports: The microcontroller includes 25 I/O pins, providing a vast number of interfacing options with peripherals and other devices.
  • Speed: With an operating speed of up to 10 MIPS (40 MHz), this MCU delivers the performance needed for time-critical tasks and efficient processing.
  • Low Power Features: It supports a variety of power-saving modes, including Power Managed modes for energy efficiency.
  • Analog Features: The device is equipped with 10-bit, up to 5 channel Analog-to-Digital Converter (ADC), which allows it to handle analog inputs with ease.
  • Communication Peripherals: It includes serial communication modules such as USART, SPI, and I2C for seamless connectivity with other microcontrollers and peripherals.
  • Temperature Range: The MCU operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: The PIC18LF252-I/SP comes in a 28-pin SPDIP (Single in-line Package) for easy integration into circuit boards.

Applications:

The versatility of the PIC18LF252-I/SP makes it suitable for a myriad of applications, including but not limited to industrial automation, automotive systems, consumer electronics, medical devices, and IoT applications. Its robust feature set ensures that designers can meet the demands of complex and sophisticated projects.

Overall, the PIC18LF252-I/SP from Microchip Technology represents a blend of performance, power efficiency, and flexibility, making it a top choice for designers looking to create advanced and reliable embedded systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8935 $56.6805
7+ $15.5024 $108.5168
10+ $15.0179 $150.1790
14+ $14.5335 $203.4690
18+ $14.0490 $252.8820
24+ $12.5957 $302.2968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess