EN
  • EN
  • DE

PIC18LF2515-I/SO

Part No PIC18LF2515-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 28SOIC / MCU 8-bit PIC RISC 48KB Flash 2.5V/3.3V/5V 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 792149-PIC18LF2515-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF2515
Introduction Date October 11, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF2515-I/SO CAD Model

Description

Microchip Technology's PIC18LF2515-I/SO

The PIC18LF2515-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatile features. This 8-bit MCU is designed with advanced technology tailored for power-sensitive and space-constrained applications. It is an ideal choice for designers looking for a compact MCU with a rich set of functionalities and low power consumption.

At the heart of the PIC18LF2515-I/SO is a powerful PIC18 core with an extended instruction set that enables efficient handling of complex code. With up to 48 KB of flash memory and 2560 bytes of RAM, this microcontroller provides ample space for application code and data storage, ensuring smooth and reliable operation. The device operates at a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.

The microcontroller comes in a space-saving 28-pin SOIC (Small Outline Integrated Circuit) package, which is perfect for designs where board space is at a premium. It also features a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), which allows for precise analog signal measurement. This makes it particularly useful in sensor interfacing and data acquisition tasks.

Additional features of the PIC18LF2515-I/SO include:

  • Enhanced Capture/Compare/PWM (ECCP) module for advanced control applications
  • Master Synchronous Serial Port (MSSP) module supporting SPI and I2C communication
  • Two Enhanced USART modules providing serial communication capabilities
  • Programmable 16-level Low Voltage Detection (LVD) for safeguarding against unexpected low-power conditions
  • Power-saving Sleep mode and multiple oscillator selections for power management

With its integrated EUSART and MSSP modules, the PIC18LF2515-I/SO facilitates seamless serial connectivity, which is essential for modern embedded systems that require communication with peripherals, sensors, and other microcontrollers.

Overall, the PIC18LF2515-I/SO from Microchip Technology is a versatile and efficient solution for a wide range of applications, including industrial control systems, automotive devices, consumer electronics, and Internet of Things (IoT) devices. Its combination of power efficiency, compact form factor, and extensive feature set makes it a top choice for engineers and designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4951 $54.9510
23+ $4.5088 $103.7024
35+ $4.3679 $152.8765
48+ $4.2270 $202.8960
62+ $4.0861 $253.3382
82+ $3.6634 $300.3988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess