EN
  • EN
  • DE

PIC18LF2510-I/ML

Part No PIC18LF2510-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 755642-PIC18LF2510-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF2510
Introduction Date October 11, 2006
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PIC18LF2510-I/ML CAD Model

Description

Microchip Technology's PIC18LF2510-I/ML Microcontroller

The PIC18LF2510-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the PIC18F family, which is well-known for its enhanced flash microcontrollers with 8-bit architecture. The device is specifically tailored for applications that require a combination of performance, power efficiency, and a wide range of peripheral integration.

Encased in a compact 28-pin QFN (Quad Flat No-leads) package, the PIC18LF2510-I/ML operates with a 2.0V to 5.5V voltage range, making it suitable for low-power and battery-operated applications. The MCU is equipped with 32KB of flash memory, providing ample space for complex programs and algorithms. It also includes 1536 bytes of RAM and 256 bytes of EEPROM, which are essential for data storage and retrieval operations.

One of the key features of the PIC18LF2510-I/ML is its Enhanced Mid-range Core with 48 MHz operating frequency, which allows for efficient processing and execution of instructions. The device also supports nanoWatt Technology, which significantly reduces power consumption during sleep mode, making it an excellent choice for power-sensitive designs.

For designers looking to interface with various peripherals, the PIC18LF2510-I/ML offers a comprehensive set of integrated features, including:

  • 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise analog signal measurement.
  • Two Enhanced Capture/Compare/PWM (ECCP) modules, which provide advanced control for motor and power management applications.
  • Multiple communication interfaces, including SPI, I2C, and USART, facilitating seamless data exchange and connectivity with other devices.
  • Programmable 16-bit timers, which are crucial for timing-related tasks and event management.

The versatility of the PIC18LF2510-I/ML extends to its programming and development support. It is compatible with Microchip's MPLAB® Integrated Development Environment (IDE) and a wide array of in-circuit emulators and debuggers, simplifying the development process from prototyping to production.

Overall, the PIC18LF2510-I/ML is an ideal solution for designers and engineers who require a powerful, yet power-efficient MCU that can handle complex tasks and interface with a variety of peripherals in applications such as industrial control systems, automotive electronics, consumer devices, and more.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9845 $63.9380
8+ $13.1155 $104.9240
12+ $12.7057 $152.4684
17+ $12.2958 $209.0286
22+ $11.8860 $261.4920
29+ $10.6564 $309.0356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,017 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess