EN
  • EN
  • DE

PIC18LF24K22T-I/SS

Part No PIC18LF24K22T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SSOP / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 19x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18LF24
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 2,100
Win Source Part Number 1319157-PIC18LF24K22T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18LF24K22T-I/SS CAD Model

Description

Microchip Technology's PIC18LF24K22T-I/SS Microcontroller

The PIC18LF24K22T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is from the popular PIC18 family and is designed to cater to a wide range of applications, from industrial control systems to consumer electronics.

Featuring a 16-bit architecture, the PIC18LF24K22T-I/SS operates at a voltage range of 1.8V to 3.6V, making it an ideal choice for low-power applications. It boasts a maximum CPU speed of 64 MHz, providing ample processing power for complex tasks. The MCU comes in a compact SSOP (Shrink Small Outline Package) with 28 pins, allowing for space-efficient designs in embedded systems.

Key Features:

  • Enhanced Flash Memory: It is equipped with 16KB of flash memory, providing sufficient space for application code and data storage.
  • RAM and EEPROM: The device includes 768 bytes of RAM for volatile data storage and 256 bytes of EEPROM for non-volatile data storage, which is particularly useful for storing configuration settings and small amounts of data that must be preserved during power cycles.
  • Rich Peripheral Set: The MCU comes with an array of peripherals, including two Enhanced Capture/Compare/PWM (ECCP) modules, a Master Synchronous Serial Port (MSSP) for SPI and I²C communication, two Enhanced USART modules, and 12-bit Analog-to-Digital Converters (ADCs) with up to 17 channels.
  • Flexible Oscillator Structure: It offers a variety of internal and external oscillator options, including a precision 16 MHz internal oscillator block, which can be tuned to ±1% accuracy.
  • Power Management: The PIC18LF24K22T-I/SS features Power Managed modes including Idle, Sleep, and Doze modes, which help to minimize power consumption and extend battery life in portable devices.
  • Temperature Range: This MCU is operational over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.

With its integrated analog features, extensive interrupt capabilities, and versatile serial communication interfaces, the PIC18LF24K22T-I/SS is a powerful MCU that provides designers with a flexible platform for a multitude of embedded applications. Whether you're developing smart sensors, automotive systems, or IoT devices, this Microchip MCU can be the cornerstone of your design, offering a balance of power efficiency and computational capability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1772 $55.5948
20+ $5.0685 $101.3700
31+ $4.9101 $152.2131
43+ $4.7517 $204.3231
55+ $4.5933 $252.6315
73+ $4.1181 $300.6213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess