EN
  • EN
  • DE

PIC18LF2420T-I/SO

Part No PIC18LF2420T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SOIC / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18LF2420
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF2420T-I/SO-NDR
Standard Package 1,600
Win Source Part Number 1319224-PIC18LF2420T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18LF2420T-I/SO CAD Model

Description

Product Overview: PIC18LF2420T-I/SO

The PIC18LF2420T-I/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This MCU is part of the PIC18F family, which is well-known for its robust architecture, versatile features, and suitability for a wide range of applications, from industrial control systems to consumer electronics.

The PIC18LF2420T-I/SO offers a perfect blend of power and efficiency, making it an ideal choice for designers looking for an MCU with advanced features without compromising on power consumption. It operates with an enhanced flash memory technology, ensuring long-term reliability for the storage of your application code.

Key Features:

  • High-Performance RISC CPU: The device features a CISC architecture with 75 instructions, including a hardware multiplier for high-level math operations.
  • Flash Memory: It comes with 16KB of flash memory, providing ample space for complex programs and algorithms.
  • RAM and EEPROM: This MCU includes 768 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile memory requirements.
  • I/O Ports: It provides 25 I/O pins, which can be configured for various peripheral functions, offering flexibility in connecting with other components.
  • 10-bit Analog-to-Digital Converter: With up to 13 channels, the built-in ADC enables the MCU to interface with analog sensors and devices.
  • Power-Management: The PIC18LF2420T-I/SO is designed for low-power operation, with features such as Power-on Reset, Power-up Timer, and Oscillator Start-up Timer to ensure reliable operation.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, suitable for harsh environments.

Packaging and Quality:

The PIC18LF2420T-I/SO comes in a SOIC package, which is a surface-mount, small-outline package that saves space on printed circuit boards. Microchip Technology ensures high standards of quality and reliability, making this MCU a trusted choice for critical and long-life applications.

With its robust set of features, the PIC18LF2420T-I/SO from Microchip Technology stands out as a versatile and reliable choice for developers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0285 $50.1425
13+ $8.2286 $106.9718
19+ $7.9714 $151.4566
26+ $7.7143 $200.5718
34+ $7.4571 $253.5414
45+ $6.6857 $300.8565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess