EN
  • EN
  • DE

PIC16C65A-04I/PQ

Part No PIC16C65A-04I/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 6 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-MQFP (10x10)
Win Source Part Number 004361-PIC16C65A-04I/PQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C65A-04I/PQ CAD Model

Description

Microchip Technology's PIC16C65A-04I/PQ

The PIC16C65A-04I/PQ is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatility, and efficiency in handling a wide range of embedded applications. This particular MCU is part of the PIC16C family, which is well-known for its user-friendly interface and reliable performance in complex electronic systems.

At the heart of the PIC16C65A-04I/PQ lies a powerful 8-bit processor capable of executing instructions swiftly, with a maximum clock speed of 4 MHz. It comes in a 44-pin PQFP (Plastic Quad Flat Package) that provides ample I/O options for interfacing with peripherals and other devices. This package is ideal for space-constrained applications while still offering a generous number of pins for input and output functionalities.

With EPROM technology, the PIC16C65A-04I/PQ is designed for applications that require reprogramming during the development phase, offering 7 KB of program memory. This feature is particularly useful for prototyping and iterative design processes where frequent updates to the firmware are necessary. Additionally, it includes 192 bytes of RAM, which is used for temporary data storage and manipulation during operation.

The microcontroller also boasts a range of built-in features that enhance its capabilities, including:

  • An 8-level deep hardware stack, which simplifies programming, especially for tasks that involve complex computations and control structures.
  • A comprehensive set of peripherals such as timers, serial communication modules, and an analog-to-digital converter (ADC), which extend the MCU's functionality and make it suitable for a myriad of applications, from industrial control systems to consumer electronics.
  • Power-saving modes like 'Sleep' and 'Idle,' which are crucial for battery-powered or energy-sensitive devices, ensuring efficient power management and longer operational life.

Moreover, the PIC16C65A-04I/PQ operates within an industrial temperature range of -40°C to +85°C, making it reliable in harsh environments. Its EEPROM data retention of over 40 years ensures long-term performance, and with its low power consumption, it is an excellent choice for applications that demand minimal energy usage without sacrificing functionality.

In conclusion, the PIC16C65A-04I/PQ is a versatile and reliable microcontroller that is well-suited for a wide range of applications. Its combination of speed, memory, and built-in features, all packaged in a compact form factor, make it a go-to choice for designers and engineers looking to create efficient and robust embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess