EN
  • EN
  • DE

AT24C64-10SC

Part No AT24C64-10SC
Manufacturer Atmel
Catalog END - OF - LIFE
Description 2-Wire Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1147915-AT24C64-10SC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT24C64-10SC CAD Model

Description

The AT24C64-10SC is a 64 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Atmel. It's organized as 8,192 words of 8 bits each and utilizes a two-wire serial interface, making it compatible with I2C bus systems. This EEPROM is designed for a wide array of applications where non-volatile storage of data is crucial.

Applications:

  • Consumer electronics (e.g., set-top boxes, DVD players, TVs)
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Security systems
  • Smart cards
  • Data logging
  • Configuration storage

Features:

  • 64 Kbit (8,192 x 8) EEPROM
  • Two-wire serial interface (I2C)
  • Wide voltage operation: 2.5V to 5.5V
  • Schmitt trigger, filtered inputs for noise suppression
  • Write protect pin for hardware data protection
  • High reliability: 1 million erase/write cycles
  • Data retention: 100 years
  • Self-timed write cycle
  • Page write buffer: up to 64 bytes
  • Available in various packages: SOIC, TSSOP, DIP

Benefits:

  • Non-volatile storage: Retains data even without power, ensuring reliable data preservation.
  • Easy to use: Simple I2C interface facilitates easy integration into existing systems.
  • Robust data protection: Prevents accidental data loss.
  • High endurance: Withstands a high number of write/erase cycles, ensuring long-term reliability.
  • Flexible voltage range: Operates within a wide voltage range, making it adaptable to different system requirements.
  • Compact size: Offered in various packages to suit different space constraints.

Additional Details:

The AT24C64-10SC operates at a maximum clock frequency of 1 MHz. The self-timed write cycle simplifies the programming process. The page write mode allows for writing up to 64 bytes in a single operation, increasing write efficiency. The 'SC' designation likely indicates the package type, typically SOIC (Small Outline Integrated Circuit). Consult the datasheet for precise electrical characteristics, timing diagrams, and package dimensions. The operating temperature range typically spans from -40°C to +85°C.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess