EN
  • EN
  • DE

PIC18LF2420-I/SP

Part No PIC18LF2420-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC18LF2420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF2420ISP, PIC18LF2420-I/SP-NDR
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889705-PIC18LF2420-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18LF2420-I/SP CAD Model

Description

Microchip PIC18LF2420-I/SP Microcontroller

The Microchip PIC18LF2420-I/SP is a high-performance microcontroller that combines power efficiency with robust functionality, making it an ideal solution for a wide range of embedded applications. This 8-bit microcontroller is part of Microchip's renowned PIC18F family, known for its ease of use and advanced features tailored for complex tasks.

At the heart of the PIC18LF2420-I/SP is a powerful RISC architecture that can execute instructions with incredible speed, thanks to its 10 MIPS (million instructions per second) capability at 40 MHz. It comes equipped with 16 KB of flash memory, providing ample space for application code, and 768 bytes of RAM for data storage. Additionally, the device features 256 bytes of EEPROM, which is useful for storing non-volatile data that must persist even after the power is turned off.

This microcontroller operates at a voltage range of 2.0V to 5.5V, which is suitable for battery-operated and portable devices, as it can run on lower power to extend battery life. The 'LF' designation in the part number indicates that the PIC18LF2420-I/SP is the low-power version of the standard PIC18F2420, making it an even more energy-efficient choice.

The PIC18LF2420-I/SP is packed with peripherals that enhance its versatility. It includes two Capture/Compare/PWM (CCP) modules, a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, and a synchronous serial port that can be configured for SPI or I2C communication. These features enable the microcontroller to interface with sensors, actuators, and other ICs with ease.

For enhanced connectivity, the device also provides a USART module, facilitating serial communication for interfaces like RS-232, RS-485, and LIN. Its robust interrupt system ensures responsive real-time performance, critical for time-sensitive tasks.

The PIC18LF2420-I/SP comes in a 28-pin SPDIP (Plastic Dual In-line Package) form factor, which is suitable for through-hole PCB mounting, allowing for easy integration into a variety of designs. Whether you're developing industrial controls, consumer electronics, automotive systems, or IoT devices, the PIC18LF2420-I/SP offers a reliable and flexible microcontroller solution that can meet the demands of your complex projects.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8221 $53.0431
26+ $3.9566 $102.8716
40+ $3.8330 $153.3200
54+ $3.7093 $200.3022
70+ $3.5857 $250.9990
94+ $3.2147 $302.1818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess